TE Connectivity Plug & Play Accelerometers 20023689-30

Description
Body Features Number of Sensing Axes : 3 Primary Product Material : 316L Stainless Steel, Polymer Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP67 Wireless Application : LoRaWAN Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 868 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : 3 Primary Product Material : 316L Stainless Steel, Polymer Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP67 Wireless Application : LoRaWAN Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 868 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 20023689-30 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
20023689-30
Plug & Play Accelerometers 20023689-30
Body Features Number of Sensing Axes : 3 Primary Product Material : 316L Stainless Steel, Polymer Product Weight : 200 G  [7.05 OZ ] Industry Standards Hazardous Area Approval : No IP Rating : IP67 Wireless Application : LoRaWAN Other Overall Acceleration Range (±) (GFORCE) : 50 Product Type Features Accelerometer Type : Wireless Vibration Sensor Type : Wireless Accelerometers Signal Characteristics Frequency Band (MHZ) : 868 Frequency Response (HZ) : 2 to 15000 Usage Conditions Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : 3
  • Primary Product Material : 316L Stainless Steel, Polymer
  • Product Weight : 200 G  [7.05 OZ ]

Industry Standards


  • Hazardous Area Approval : No
  • IP Rating : IP67
  • Wireless Application : LoRaWAN

Other


  • Overall Acceleration Range (±) (GFORCE) : 50

Product Type Features


  • Accelerometer Type : Wireless
  • Vibration Sensor Type : Wireless Accelerometers

Signal Characteristics


  • Frequency Band (MHZ) : 868
  • Frequency Response (HZ) : 2 to 15000

Usage Conditions


  • Operating Temperature Range : -40 - 80 DEGC  [-40 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20023689-30
Product Name Plug & Play Accelerometers
Features Wireless
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20025127-80 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 20011088-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 4000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20020250-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
Plug & Play Accelerometers - 1201F-1000-360-001 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 3000 Hz
Sensor Technology MEMS
View Details