TE Connectivity Media Isolated Pressure Sensors 20021118-21

Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 1.5, 15 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.034, .103
Request a Quote Datasheet
Description
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 1.5, 15 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.034, .103
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20021118-21 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20021118-21
Media Isolated Pressure Sensors 20021118-21
Electrical Characteristics Supply Voltage Range (V) : 5 Operation/Applicatio n Output Signal Type : Sensitivity = 12 - 27mV/V Pressure (PSI) : 1.5, 15 Other Port Fitting : Weld ring Product Type Features Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor Pressure Type : Absolute & Differential Sensor Package : Flange Mount Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 1.034, .103

Electrical Characteristics


  • Supply Voltage Range (V) : 5

Operation/Application


  • Output Signal Type : Sensitivity = 12 - 27mV/V
  • Pressure (PSI) : 1.5, 15

Other


  • Port Fitting : Weld ring

Product Type Features


  • Pressure Sensor Type : mV Output Pressure Sensors, Dual Pressure Sensor
  • Pressure Type : Absolute & Differential
  • Sensor Package : Flange Mount

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 1.034, .103
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20021118-21
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10217617-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 7500 psi (5278 m H2O)
View Details
Board Level Pressure Sensors - 10204666-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge
Working Pressure Range 0.1445 psi (0.1017 m H2O)
View Details
Media Isolated Pressure Sensors - 1007151-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 290 psi (204 m H2O)
View Details
Pressure Transducers - 10212312-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 5000 psi (3519 m H2O)
View Details