Body Features Number of Sensing Axes : Triaxial Primary Product Material : Titanium Product Weight : 30 G [1.06 OZ ]
Configuration Features Electrical Connection : Integral Cable
Electrical Characteristics Excitation Voltage Range (VDC) : 8 - 36 Full Scale Output Voltage (VDC) : ±5 Zero Acceleration Output (MILV) : ±50
Industry Standards IP Rating : IP65
Mechanical Attachment Sensor Mount Type : Screw Mount
Operation/Applicatio
n Output Current Type : DC
Other Acceleration Range (±) (GFORCE) : 50 Non-Linearity (FSO) (PCT) : ±.1 Sensitivity (MVG) : 40
Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer
Signal Characteristics Frequency Response (HZ) : 0-2000, 0-1500
Usage Conditions Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]
Body Features
- Number of Sensing Axes : Triaxial
- Primary Product Material : Titanium
- Product Weight : 30 G [1.06 OZ ]
Configuration Features
- Electrical Connection : Integral Cable
Electrical Characteristics
- Excitation Voltage Range (VDC) : 8 - 36
- Full Scale Output Voltage (VDC) : ±5
- Zero Acceleration Output (MILV) : ±50
Industry Standards
Mechanical Attachment
- Sensor Mount Type : Screw Mount
Operation/Application
Other
- Acceleration Range (±) (GFORCE) : 50
- Non-Linearity (FSO) (PCT) : ±.1
- Sensitivity (MVG) : 40
Product Type Features
- Accelerometer Type : MEMS DC
- Sensor Package : Plug & Play
- Vibration Sensor Product Type : MEMS Accelerometer
Signal Characteristics
- Frequency Response (HZ) : 0-2000, 0-1500
Usage Conditions
- Operating Temperature Range : -55 - 125 DEGC [-67 - 257 DEGF ]