TE Connectivity Pressure Transducers 20014557-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Conduit 2m Leads Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 1906.5 MM  [75.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 72.51 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Conduit 2m Leads Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 1906.5 MM  [75.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 72.51 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20014557-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20014557-00
Pressure Transducers 20014557-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Conduit 2m Leads Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Length : 1906.5 MM  [75.06 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 - 28 Industry Standards Compatible With Agency/Standards Products : UL Hazardous Area Approval : Explosion Proof Operation/Applicatio n Output Signal Details : 0 - 10 V Pressure (PSI) : 72.51 Pressure Accuracy : ±0.1% FSO Proof Pressure Range : 2X, Min Other Port Fitting : 1/4 MNPT Sensor Options : No Option Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 5

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Conduit 2m Leads

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Length : 1906.5 MM  [75.06 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10 - 28

Industry Standards


  • Compatible With Agency/Standards Products : UL
  • Hazardous Area Approval : Explosion Proof

Operation/Application


  • Output Signal Details : 0 - 10 V
  • Pressure (PSI) : 72.51
  • Pressure Accuracy : ±0.1% FSO
  • Proof Pressure Range : 2X, Min

Other


  • Port Fitting : 1/4 MNPT
  • Sensor Options : No Option

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 5
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20014557-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 10217496-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Board Mount Pressure Sensors - 1010380-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.1740 psi (0.1225 m H2O)
View Details
Pressure Transducers - 10203841-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 30 psi (21.11 m H2O)
View Details
Pressure Transducers - 11025736-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details