TE Connectivity Pressure Transducers 20014470-12

Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Product Height : 72.1 MM  [2.84 INCH ] Product Length : 80.77 MM  [3.18 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Pressure (PSI) : 5 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .345
Request a Quote Datasheet
Description
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Product Height : 72.1 MM  [2.84 INCH ] Product Length : 80.77 MM  [3.18 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Pressure (PSI) : 5 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .345
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20014470-12 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20014470-12
Pressure Transducers 20014470-12
Body Features Port Material : 316L Configuration Features Electrical Connection : No Connector Dimensions Product Height : 72.1 MM  [2.84 INCH ] Product Length : 80.77 MM  [3.18 INCH ] Product Width : 25.4 MM  [1 INCH ] Electrical Characteristics Supply Voltage Range (V) : 2.7 Industry Standards Communication Protocol : Bluetooth Hazardous Area Approval : Intrinsically Safe Operation/Applicatio n Pressure (PSI) : 5 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 3X Rated Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Differential Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : .345

Body Features


  • Port Material : 316L

Configuration Features


  • Electrical Connection : No Connector

Dimensions


  • Product Height : 72.1 MM  [2.84 INCH ]
  • Product Length : 80.77 MM  [3.18 INCH ]
  • Product Width : 25.4 MM  [1 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 2.7

Industry Standards


  • Communication Protocol : Bluetooth
  • Hazardous Area Approval : Intrinsically Safe

Operation/Application


  • Pressure (PSI) : 5
  • Pressure Accuracy : ±0.25% FSO
  • Proof Pressure Range : 3X Rated

Other


  • Port Fitting : 1/4-18 NPT
  • Sensor Options : Adhesive Label

Product Type Features


  • Pressure Sensor Type : Wireless Pressure Transducer
  • Pressure Type : Differential

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : .345
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20014470-12
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1006936-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Pressure Transducers - 10226329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Board Mount Pressure Sensors - 1010387-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
2 suppliers