Body Features Port Material : 316L, 316 SS
Configuration Features Electrical Connection : No Connector
Dimensions Hex Width Across Flats : 24 MM [.944 INCH ] Product Height : 48.26 MM [1.9 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 3
Industry Standards Communication Protocol : Bluetooth
Operation/Applicatio
n Pressure (PSI) : 15000 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated
Other Port Fitting : 7/16 20 UNF Female SAE J513 Straight Thread Sensor Options : IP67 Protection
Product Type Features Pressure Sensor Type : Wireless Pressure Transducer Pressure Type : Compound
Signal Characteristics Frequency Band (MHZ) : 2400
Usage Conditions Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ] Pressure (BAR) : 1000
Body Features
- Port Material : 316L, 316 SS
Configuration Features
- Electrical Connection : No Connector
Dimensions
- Hex Width Across Flats : 24 MM [.944 INCH ]
- Product Height : 48.26 MM [1.9 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 3
Industry Standards
- Communication Protocol : Bluetooth
Operation/Application
- Pressure (PSI) : 15000
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X Rated
Other
- Port Fitting : 7/16 20 UNF Female SAE J513 Straight Thread
- Sensor Options : IP67 Protection
Product Type Features
- Pressure Sensor Type : Wireless Pressure Transducer
- Pressure Type : Compound
Signal Characteristics
- Frequency Band (MHZ) : 2400
Usage Conditions
- Operating Temperature Range : -20 - 85 DEGC [-4 - 185 DEGF ]
- Pressure (BAR) : 1000