Configuration Features Electrical Connection : Cable w/ Connector
Dimensions Product Height : 12.87 MM [.507 INCH ]
Electrical Characteristics Supply Current (MAMP) : 3 Supply Voltage Range (V) : 3.3
Operation/Applicatio
n Output Interface : SPI Output Signal Details : 14 bit SPI Pressure (PSI) : 50 Pressure Accuracy ± (PCT) : .25 Proof Pressure Range : 2X
Other Non-Linearity ± (PCT) : .25 Port Fitting : Flush Mount Sensor Options : 316L Stainless Steel
Product Type Features Pressure Sensor Type : Digital Pressure Sensor Pressure Type : Gauge Sensor Package : O-Ring Mount
Usage Conditions Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ] Pressure (BAR) : 3.447 Total Error Band ± (PCT) : 1
Configuration Features
- Electrical Connection : Cable w/ Connector
Dimensions
- Product Height : 12.87 MM [.507 INCH ]
Electrical Characteristics
- Supply Current (MAMP) : 3
- Supply Voltage Range (V) : 3.3
Operation/Application
- Output Interface : SPI
- Output Signal Details : 14 bit SPI
- Pressure (PSI) : 50
- Pressure Accuracy ± (PCT) : .25
- Proof Pressure Range : 2X
Other
- Non-Linearity ± (PCT) : .25
- Port Fitting : Flush Mount
- Sensor Options : 316L Stainless Steel
Product Type Features
- Pressure Sensor Type : Digital Pressure Sensor
- Pressure Type : Gauge
- Sensor Package : O-Ring Mount
Usage Conditions
- Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
- Pressure (BAR) : 3.447
- Total Error Band ± (PCT) : 1