TE Connectivity Pressure Transducers 20010874-00

Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2 mV/V Pressure (PSI) : 15000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 1/4 FNPT Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 1000
Request a Quote Datasheet
Description
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2 mV/V Pressure (PSI) : 15000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 1/4 FNPT Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 1000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010874-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010874-00
Pressure Transducers 20010874-00
Body Features Port Material : Stainless Steel Configuration Features Electrical Connection : Cable 10 m Dimensions Product Diameter : 25.4 MM  [1 INCH ] Product Height : 32 MM  [1.25 INCH ] Electrical Characteristics Supply Voltage Range (V) : 10 Operation/Applicatio n Output Signal Details : 2 mV/V Pressure (PSI) : 15000 Pressure Accuracy : ±0.3% FSO Proof Pressure Range : 1.5X FS Other Port Fitting : 1/4 FNPT Sensor Options : Cable Length Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ] Pressure (BAR) : 1000

Body Features


  • Port Material : Stainless Steel

Configuration Features


  • Electrical Connection : Cable 10 m

Dimensions


  • Product Diameter : 25.4 MM  [1 INCH ]
  • Product Height : 32 MM  [1.25 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 10

Operation/Application


  • Output Signal Details : 2 mV/V
  • Pressure (PSI) : 15000
  • Pressure Accuracy : ±0.3% FSO
  • Proof Pressure Range : 1.5X FS

Other


  • Port Fitting : 1/4 FNPT
  • Sensor Options : Cable Length

Product Type Features


  • Pressure Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
  • Pressure (BAR) : 1000
Buy Now Datasheet
Pressure Sensors, Transducers - Industrial - 223-20010874-00-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers - Industrial
223-20010874-00-ND
Pressure Sensors, Transducers - Industrial 223-20010874-00-ND
P101-1KBG-/SKY/L10M

P101-1KBG-/SKY/L10M

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20010874-00 223-20010874-00-ND
Product Name Pressure Transducers Pressure Sensors, Transducers - Industrial
Device Category Sensor or Transducer Sensor or Transducer
Measurement Type Gauge Gauge
Working Pressure Range 15000 psi (10557 m H2O) 14504 psi (10207 m H2O)
Accuracy 0.3000 ±% FS 0.3000 ±% FS
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 1010447-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Board Mount Pressure Sensors - 1014837-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0140 psi (0.0099 m H2O)
View Details
Pressure Transducers - 10220212-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10200709-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 150 psi (106 m H2O)
View Details