TE Connectivity Vibration Sensors 20010604-00

Description
Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote
Description
Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20010604-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20010604-00
Vibration Sensors 20010604-00
Product Type Features Vibration Sensor Type : Cable Assembly Usage Conditions Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]

Product Type Features


  • Vibration Sensor Type : Cable Assembly

Usage Conditions


  • Operating Temperature Range : -54 - 125 DEGC  [-65.2 - 257 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20010604-00
Product Name Vibration Sensors
Operating Temperature -65 to 257 F (-54 to 125 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008588-00 - TE Connectivity
Specs
Acceleration 250 g
Frequency Range 0.0 to 1300 Hz
Sensor Technology MEMS
View Details
2 suppliers
Plug & Play Accelerometers - 10207892-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 0.0 to 800 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20007178-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers
Vibration Sensors - 20004563-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details