TE Connectivity Vibration Sensors 10218801-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .45 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2800 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .45 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2800 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 10218801-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
10218801-00
Vibration Sensors 10218801-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 1 G  [.035 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage Range (VDC) : 2 - 10 Full Scale Output Voltage (VDC) : ±.25 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP66 Mechanical Attachment Sensor Mount Type : Screw Mount Operation/Applicatio n Output Current Type : DC Other Acceleration Range (±) (GFORCE) : 500 Non-Linearity (FSO) (PCT) : ±.7 Sensitivity (MVG) : .45 Product Type Features Accelerometer Type : MEMS DC Sensor Package : Plug & Play Vibration Sensor Product Type : MEMS Accelerometer Signal Characteristics Frequency Response (HZ) : 0-2800 Usage Conditions Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 1 G  [.035 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage Range (VDC) : 2 - 10
  • Full Scale Output Voltage (VDC) : ±.25
  • Zero Acceleration Output (MILV) : ±20

Industry Standards


  • IP Rating : IP66

Mechanical Attachment


  • Sensor Mount Type : Screw Mount

Operation/Application


  • Output Current Type : DC

Other


  • Acceleration Range (±) (GFORCE) : 500
  • Non-Linearity (FSO) (PCT) : ±.7
  • Sensitivity (MVG) : .45

Product Type Features


  • Accelerometer Type : MEMS DC
  • Sensor Package : Plug & Play
  • Vibration Sensor Product Type : MEMS Accelerometer

Signal Characteristics


  • Frequency Response (HZ) : 0-2800

Usage Conditions


  • Operating Temperature Range : -40 - 121 DEGC  [-40 - 250 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 10218801-00
Product Name Vibration Sensors
Acceleration 500 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20008755-00 - TE Connectivity
Specs
Acceleration 250 g
Frequency Range 0.0 to 1300 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 10200678-00 - TE Connectivity
Specs
Acceleration 5000 g
Frequency Range 0.0 to 2500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 10203200-00 - TE Connectivity
Specs
Acceleration 10 g
Frequency Range 1.5 to 8000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Vibration Sensors - 20007180-01 - TE Connectivity
Specs
Acceleration 6000 g
Frequency Range 2 to 10000 Hz
Operating Temperature -40 to 257 F (-40 to 125 C)
View Details
2 suppliers