TE Connectivity Vibration Sensors 20010445-00

Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 250 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .6 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-600 to 0-1500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote
Description
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 250 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .6 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-600 to 0-1500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Sensors - 20010445-00 - TE Connectivity
Berwyn, PA, United States
Vibration Sensors
20010445-00
Vibration Sensors 20010445-00
Body Features Number of Sensing Axes : Uniaxial Primary Product Material : Anodized Aluminum Product Weight : 5 G  [.175 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Voltage (VDC) : 10 Full Scale Output Voltage (VDC) : ±.15 Zero Acceleration Output (MILV) : ±20 Industry Standards IP Rating : IP65 Mechanical Attachment Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 250 Nonlinearity (PCTFSO) : ±1 Sensitivity (MVG) : .6 Product Type Features Accelerometer Type : MEMS DC Vibration Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-600 to 0-1500 Usage Conditions Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]

Body Features


  • Number of Sensing Axes : Uniaxial
  • Primary Product Material : Anodized Aluminum
  • Product Weight : 5 G  [.175 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Voltage (VDC) : 10
  • Full Scale Output Voltage (VDC) : ±.15
  • Zero Acceleration Output (MILV) : ±20

Industry Standards


  • IP Rating : IP65

Mechanical Attachment


  • Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 250
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity (MVG) : .6

Product Type Features


  • Accelerometer Type : MEMS DC
  • Vibration Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-600 to 0-1500

Usage Conditions


  • Operating Temperature Range : -20 - 80 DEGC  [-4 - 176 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20010445-00
Product Name Vibration Sensors
Acceleration 250 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20007933-00 - TE Connectivity
Specs
Acceleration 200 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20005670-00 - TE Connectivity
Specs
Acceleration 5 g
Frequency Range 0.0 to 1500 Hz
Sensor Technology MEMS
View Details
Plug & Play Accelerometers - 20011884-00 - TE Connectivity
Specs
Acceleration 20 g
Frequency Range 0.0 to 10000 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026938-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details