TE Connectivity Plug & Play Accelerometers 20011884-00

Description
Body Features Material : Anodized Aluminum Number of Axes : 1 Weight : 7 G  [.245 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Current (MAMP) : 5 Excitation Voltage (VDC) : 8 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±100 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 20 Nonlinearity (PCTFSO) : ±1 Sensitivity : 100 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-600 to 0-10000 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote
Description
Body Features Material : Anodized Aluminum Number of Axes : 1 Weight : 7 G  [.245 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Current (MAMP) : 5 Excitation Voltage (VDC) : 8 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±100 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 20 Nonlinearity (PCTFSO) : ±1 Sensitivity : 100 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-600 to 0-10000 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Plug & Play Accelerometers - 20011884-00 - TE Connectivity
Berwyn, PA, United States
Plug & Play Accelerometers
20011884-00
Plug & Play Accelerometers 20011884-00
Body Features Material : Anodized Aluminum Number of Axes : 1 Weight : 7 G  [.245 OZ ] Configuration Features Electrical Connection : Integral Cable Electrical Characteristics Excitation Current (MAMP) : 5 Excitation Voltage (VDC) : 8 - 36 Full Scale Output Voltage (VDC) : ±2 Zero Acceleration Output (MILV) : ±100 Mechanical Attachment Plug & Play Accelerometer Mounting Type : Screw Other Acceleration Range (±) (GFORCE) : 20 Nonlinearity (PCTFSO) : ±1 Sensitivity : 100 mV/g Product Type Features Accelerometer Type : MEMS DC Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers Signal Characteristics Frequency Response (HZ) : 0-600 to 0-10000 Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]

Body Features


  • Material : Anodized Aluminum
  • Number of Axes : 1
  • Weight : 7 G  [.245 OZ ]

Configuration Features


  • Electrical Connection : Integral Cable

Electrical Characteristics


  • Excitation Current (MAMP) : 5
  • Excitation Voltage (VDC) : 8 - 36
  • Full Scale Output Voltage (VDC) : ±2
  • Zero Acceleration Output (MILV) : ±100

Mechanical Attachment


  • Plug & Play Accelerometer Mounting Type : Screw

Other


  • Acceleration Range (±) (GFORCE) : 20
  • Nonlinearity (PCTFSO) : ±1
  • Sensitivity : 100 mV/g

Product Type Features


  • Accelerometer Type : MEMS DC
  • Plug & Play Accelerometer Sensor Type : DC Response Plug & Play Accelerometers

Signal Characteristics


  • Frequency Response (HZ) : 0-600 to 0-10000

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 20011884-00
Product Name Plug & Play Accelerometers
Acceleration 20 g
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20020075-00 - TE Connectivity
Specs
Acceleration 100 g
Frequency Range 0.0 to 2000 Hz
Sensor Technology MEMS
View Details
2 suppliers
Vibration Sensors - 20010978-00 - TE Connectivity
Specs
Acceleration 2 g
Frequency Range 0.0 to 200 Hz
Sensor Technology MEMS
View Details
Vibration Sensors - 20026937-20 - TE Connectivity
Specs
Features Wireless
Frequency Range 2 to 15000 Hz
Operating Temperature -40 to 176 F (-40 to 80 C)
View Details
Vibration Sensors - 11025770-00 - TE Connectivity
Specs
Acceleration 2500 g
Frequency Range 0.0 to 3500 Hz
Sensor Technology MEMS
View Details