TE Connectivity Pressure Transducers 20010085-75

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 ± 0.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 130 Pressure Accuracy : ±0.25% FSO Pressure Range : -1 - 9 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 9
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 ± 0.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 130 Pressure Accuracy : ±0.25% FSO Pressure Range : -1 - 9 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 9
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010085-75 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010085-75
Pressure Transducers 20010085-75
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Form C with Mating Connector Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 5 ± 0.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 130 Pressure Accuracy : ±0.25% FSO Pressure Range : -1 - 9 bar Proof Pressure Range : 2X Rated Other Sensor Options : No Snubber, Adhesive Label Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Compound Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 9

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Form C with Mating Connector
  • Pressure Port/Fitting : 1/4-18 NPT

Dimensions


  • Dimensions : 22.25 x 22.25 x 45.73 MM  [.875 x .875 x 1.9 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 5 ± 0.25

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 130
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : -1 - 9 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : No Snubber, Adhesive Label

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducer
  • Pressure Type : Compound

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 9
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20010085-75
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Board Mount Pressure Sensors - 10218164-00 - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10209222-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10202436-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Transducers - 10200699-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details