TE Connectivity Pressure Transducers 20010032-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 53.37 MM  [.875 x .875 x 2.4 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 2.7 - 5 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : 350
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 53.37 MM  [.875 x .875 x 2.4 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 2.7 - 5 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : 350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20010032-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20010032-00
Pressure Transducers 20010032-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Cable 1 m Pressure Port/Fitting : 1/4-18 NPT Dimensions Dimensions : 22.25 x 22.25 x 53.37 MM  [.875 x .875 x 2.4 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 2.7 - 5 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 5000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 350 bar Proof Pressure Range : 2X Rated Other Sensor Options : Adhesive Label, No Snubber Product Type Features Pressure Transducer Sensor Type : Low Cost Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Cable 1 m
  • Pressure Port/Fitting : 1/4-18 NPT

Dimensions


  • Dimensions : 22.25 x 22.25 x 53.37 MM  [.875 x .875 x 2.4 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 2.7 - 5

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 5000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 350 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : Adhesive Label, No Snubber

Product Type Features


  • Pressure Transducer Sensor Type : Low Cost Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
  • Pressure (BAR) : 350
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20010032-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10206705-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Compound
Working Pressure Range 15 psi (10.56 m H2O)
View Details
Pressure Transducers - 10215441-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10214513-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10000 psi (7038 m H2O)
View Details
Pressure Transducers - 10211315-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details