Body Features Port Material : 17-4PH
Configuration Features Electrical Connection : Connector
Dimensions Hex Width Across Flats : 22.2 MM [.875 INCH ] Product Height : 58.42 MM [2.3 INCH ]
Electrical Characteristics Supply Voltage Range (V) : 5
Operation/Applicatio
n Output Signal Details : .5 - 4.5 V Pressure (PSI) : 250 Pressure Accuracy : ±0.25% FSO Proof Pressure Range : 2X Rated
Other Port Fitting : 1/4-18 NPT Sensor Options : Adhesive Label, No Snubber
Product Type Features Pressure Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge
Usage Conditions Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ] Pressure (BAR) : 17
Body Features
Configuration Features
- Electrical Connection : Connector
Dimensions
- Hex Width Across Flats : 22.2 MM [.875 INCH ]
- Product Height : 58.42 MM [2.3 INCH ]
Electrical Characteristics
- Supply Voltage Range (V) : 5
Operation/Application
- Output Signal Details : .5 - 4.5 V
- Pressure (PSI) : 250
- Pressure Accuracy : ±0.25% FSO
- Proof Pressure Range : 2X Rated
Other
- Port Fitting : 1/4-18 NPT
- Sensor Options : Adhesive Label, No Snubber
Product Type Features
- Pressure Sensor Type : Industrial Pressure Transducer
- Pressure Type : Gauge
Usage Conditions
- Operating Temperature Range : -40 - 125 DEGC [-40 - 257 DEGF ]
- Pressure (BAR) : 17