TE Connectivity High Speed Backplane Connectors 2000896-2

Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Backplane Connectors - 2000896-2 - TE Connectivity
Berwyn, PA, United States
High Speed Backplane Connectors
2000896-2
High Speed Backplane Connectors 2000896-2
Configuration Features Backplane Architecture : Traditional Backplane Guide Location : Center Number of Columns : 10 Number of Positions : 90 Number of Rows : 9 PCB Mount Orientation : Vertical Contact Features Contact Current Rating (Max) (AMP) : 1.5 Dimensions Row-to-Row Spacing : 1.6 MM  [.063 INCH ] Housing Features Centerline (Pitch) : 1.9 MM  [.08 INCH ] Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Polarization Operation/Applicatio n Circuit Application : Signal Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector System : Board-to-Board PCB Connector Type : PCB Mount Receptacle Shroud Style : Unshrouded Usage Conditions Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]

Configuration Features


  • Backplane Architecture : Traditional Backplane
  • Guide Location : Center
  • Number of Columns : 10
  • Number of Positions : 90
  • Number of Rows : 9
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Current Rating (Max) (AMP) : 1.5

Dimensions


  • Row-to-Row Spacing : 1.6 MM  [.063 INCH ]

Housing Features


  • Centerline (Pitch) : 1.9 MM  [.08 INCH ]

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Polarization

Operation/Application


  • Circuit Application : Signal

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector System : Board-to-Board
  • PCB Connector Type : PCB Mount Receptacle
  • Shroud Style : Unshrouded

Usage Conditions


  • Operating Temperature Range : -65 - 125 DEGC  [-85 - 257 DEGF ]
Buy Now Datasheet
Backplane Connectors - 2000896-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
2000896-2
Backplane Connectors 2000896-2
Fortis Zd 10 Col Vert Center Mod Assy

Fortis Zd 10 Col Vert Center Mod Assy

Buy Now
Backplane Connectors - Specialized - 2000896-2 - Lingto Electronic Limited
Shenzhen, China
Backplane Connectors - Specialized
2000896-2
Backplane Connectors - Specialized 2000896-2
FORTIS ZD 10 COL VERT CENTER MOD

FORTIS ZD 10 COL VERT CENTER MOD

Supplier's Site Datasheet
Fortis Zd 10 Col Vert Center Mod Assy Te Connectivity - 98X5550 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 10 Col Vert Center Mod Assy Te Connectivity
98X5550
Fortis Zd 10 Col Vert Center Mod Assy Te Connectivity 98X5550
Fortis Zd 10 Col Vert Center Mod Assy

Fortis Zd 10 Col Vert Center Mod Assy

Supplier's Site
Fortis Zd 10 Col Vert Center Mod Assy Rohs Compliant Amp - Te Connectivity - 90AJ7562 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 10 Col Vert Center Mod Assy Rohs Compliant Amp - Te Connectivity
90AJ7562
Fortis Zd 10 Col Vert Center Mod Assy Rohs Compliant Amp - Te Connectivity 90AJ7562
FORTIS ZD 10 COL VERT CENTER MOD ASSY ROHS COMPLIANT: YES

FORTIS ZD 10 COL VERT CENTER MOD ASSY ROHS COMPLIANT: YES

Supplier's Site
Fortis Zd 10 Col Vert Center Mod Assy Amp - Te Connectivity - 76AC3749 - Newark, An Avnet Company
Chicago, IL, United States
Fortis Zd 10 Col Vert Center Mod Assy Amp - Te Connectivity
76AC3749
Fortis Zd 10 Col Vert Center Mod Assy Amp - Te Connectivity 76AC3749
FORTIS ZD 10 COL VERT CENTER MOD ASSY

FORTIS ZD 10 COL VERT CENTER MOD ASSY

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Lingto Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2000896-2 2000896-2 2000896-2 98X5550
Product Name High Speed Backplane Connectors Backplane Connectors Backplane Connectors - Specialized Fortis Zd 10 Col Vert Center Mod Assy Te Connectivity
Category Board to Board Connector
Unlock Full Specs
to access all available technical data