TE Connectivity Backplane Connector, Header, 90 Position; Product Range Te Connectivity 2000891-1

Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: No
Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 90 Position; Product Range Te Connectivity - 25T0333 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 90 Position; Product Range Te Connectivity
25T0333
Backplane Connector, Header, 90 Position; Product Range Te Connectivity 25T0333
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: No

BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0333
Product Name Backplane Connector, Header, 90 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
DDR4 TH - 10148733-0200P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
Headers & Wire Housings - 102156-4 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details