TE Connectivity Backplane Connector, Header, 90 Position; Product Range Te Connectivity 2000890-1

Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes
Description
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 90 Position; Product Range Te Connectivity - 25T0332 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 90 Position; Product Range Te Connectivity
25T0332
Backplane Connector, Header, 90 Position; Product Range Te Connectivity 25T0332
BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 90 POSITION; Product Range:Fortis Zd Series; No. of Contacts:90Contacts; Pitch Spacing:1.9mm; Gender:Header; Contact Termination Type:Press Fit; No. of Rows:9Rows; Row Pitch:1.6mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 25T0332
Product Name Backplane Connector, Header, 90 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
Standard Array & Peripheral Test: Standard Test socket -  - Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type Test
View Details
Connector, Header, 20Pos, 2Row, 2.54Mm; Idc Connector Type Amphenol Communications Solutions - 62K7118 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole
View Details
PCB Headers & Receptacles - 063209-E - TE Connectivity
Specs
Mounting SMT; Board Mount
Voltage Rating 10 volts
Current Rating 1.6 amps
View Details