TE Connectivity Pressure Transducers 20008653-00

Description
Body Features Port Material : 316L, 316 SS Configuration Features Pressure Port/Fitting : 1/8-27 NPT Dimensions Dimensions : 24 x 24 x 67.47 MM  [.94 x .94 x 2.71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 2X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 200
Request a Quote
Description
Body Features Port Material : 316L, 316 SS Configuration Features Pressure Port/Fitting : 1/8-27 NPT Dimensions Dimensions : 24 x 24 x 67.47 MM  [.94 x .94 x 2.71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 2X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 200
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20008653-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20008653-00
Pressure Transducers 20008653-00
Body Features Port Material : 316L, 316 SS Configuration Features Pressure Port/Fitting : 1/8-27 NPT Dimensions Dimensions : 24 x 24 x 67.47 MM  [.94 x .94 x 2.71 INCH ] Electrical Characteristics Pressure Transducer Supply Voltage (V) : 3 Operation/Applicatio n Output/Span : 24-bitADCI2C Pressure (PSI) : 3000 Pressure Accuracy : ±0.25% FSO Pressure Range : 0 - 200 bar Proof Pressure Range : 2X Rated Other Options : No Option Product Type Features Pressure Transducer Sensor Type : Wireless Pressure Transducers Pressure Type : Gage Usage Conditions Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ] Pressure (BAR) : 200

Body Features


  • Port Material : 316L, 316 SS

Configuration Features


  • Pressure Port/Fitting : 1/8-27 NPT

Dimensions


  • Dimensions : 24 x 24 x 67.47 MM  [.94 x .94 x 2.71 INCH ]

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 3

Operation/Application


  • Output/Span : 24-bitADCI2C
  • Pressure (PSI) : 3000
  • Pressure Accuracy : ±0.25% FSO
  • Pressure Range : 0 - 200 bar
  • Proof Pressure Range : 2X Rated

Other


  • Options : No Option

Product Type Features


  • Pressure Transducer Sensor Type : Wireless Pressure Transducers
  • Pressure Type : Gage

Usage Conditions


  • Operating Temperature Range : -20 - 85 DEGC  [-4 - 185 DEGF ]
  • Pressure (BAR) : 200
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20008653-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215152-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Pressure Transducers - 10216948-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 10217497-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 100000 psi (70378 m H2O)
View Details
Board Mount Pressure Sensors - 1010444-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.3620 psi (0.2548 m H2O)
View Details