TE Connectivity Pressure Transducers 20007337-19

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Deutsch DT04-3P Pressure Port/Fitting : 9/16-18 UNF Dimensions Dimensions (MM) : Hex 27 x Length 39.1 + Port Electrical Characteristics Pressure Transducer Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 700 bar Proof Pressure Range : 2X Rated Other Sensor Options : Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 700
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Deutsch DT04-3P Pressure Port/Fitting : 9/16-18 UNF Dimensions Dimensions (MM) : Hex 27 x Length 39.1 + Port Electrical Characteristics Pressure Transducer Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 700 bar Proof Pressure Range : 2X Rated Other Sensor Options : Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 700
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20007337-19 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20007337-19
Pressure Transducers 20007337-19
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : Deutsch DT04-3P Pressure Port/Fitting : 9/16-18 UNF Dimensions Dimensions (MM) : Hex 27 x Length 39.1 + Port Electrical Characteristics Pressure Transducer Supply Voltage (V) : 4.75 - 5.25 Operation/Applicatio n Output/Span : .5 - 4.5 V Pressure (PSI) : 10152.64 Pressure Accuracy : ±0.25% Span Pressure Range : 0 - 700 bar Proof Pressure Range : 2X Rated Other Sensor Options : Snubber Product Type Features Pressure Transducer Sensor Type : Industrial Pressure Transducer Pressure Type : Gauge Usage Conditions Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ] Pressure (BAR) : 700

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : Deutsch DT04-3P
  • Pressure Port/Fitting : 9/16-18 UNF

Dimensions


  • Dimensions (MM) : Hex 27 x Length 39.1 + Port

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 4.75 - 5.25

Operation/Application


  • Output/Span : .5 - 4.5 V
  • Pressure (PSI) : 10152.64
  • Pressure Accuracy : ±0.25% Span
  • Pressure Range : 0 - 700 bar
  • Proof Pressure Range : 2X Rated

Other


  • Sensor Options : Snubber

Product Type Features


  • Pressure Transducer Sensor Type : Industrial Pressure Transducer
  • Pressure Type : Gauge

Usage Conditions


  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
  • Pressure (BAR) : 700
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20007337-19
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 11021003-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 36.26 psi (25.52 m H2O)
View Details
Pressure Transducers - 10217000-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 10 psi (7.04 m H2O)
View Details
Pressure Transducers - 10219498-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 500 psi (352 m H2O)
View Details
Pressure Transducers - 11016464-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 50 psi (35.19 m H2O)
View Details