TE Connectivity Media Isolated Pressure Sensors 20006019-02

Description
Configuration Features Electrical Connection : Cable Interface : I2C Pressure Port/Fitting : 1/4 NPT Dimensions Dimensions : Dia 23.5 X 72.5 MM  [Dia 0.93 X 2.87 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Output Type : Programmable Supply Current (MAMP) : 2 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .2 Output/Span : 24 bit Proof Pressure Range : 3X Other Options : 22"/33" Cable Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10 Total Error Band (PCT) : ± .4
Request a Quote
Description
Configuration Features Electrical Connection : Cable Interface : I2C Pressure Port/Fitting : 1/4 NPT Dimensions Dimensions : Dia 23.5 X 72.5 MM  [Dia 0.93 X 2.87 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Output Type : Programmable Supply Current (MAMP) : 2 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .2 Output/Span : 24 bit Proof Pressure Range : 3X Other Options : 22"/33" Cable Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10 Total Error Band (PCT) : ± .4
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Media Isolated Pressure Sensors - 20006019-02 - TE Connectivity
Berwyn, PA, United States
Media Isolated Pressure Sensors
20006019-02
Media Isolated Pressure Sensors 20006019-02
Configuration Features Electrical Connection : Cable Interface : I2C Pressure Port/Fitting : 1/4 NPT Dimensions Dimensions : Dia 23.5 X 72.5 MM  [Dia 0.93 X 2.87 INCH ] Electrical Characteristics Media Isolated Pressure Sensor Supply Voltage (V) : 3 Output Type : Programmable Supply Current (MAMP) : 2 Operation/Applicatio n Media Isolated Pressure Sensor Accuracy (PCT) : ± .2 Output/Span : 24 bit Proof Pressure Range : 3X Other Options : 22"/33" Cable Packaging Features Media Isolated Pressure Sensor Package : Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Absolute Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors Usage Conditions Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ] Pressure (BAR) : 10 Total Error Band (PCT) : ± .4

Configuration Features


  • Electrical Connection : Cable
  • Interface : I2C
  • Pressure Port/Fitting : 1/4 NPT

Dimensions


  • Dimensions : Dia 23.5 X 72.5 MM  [Dia 0.93 X 2.87 INCH ]

Electrical Characteristics


  • Media Isolated Pressure Sensor Supply Voltage (V) : 3
  • Output Type : Programmable
  • Supply Current (MAMP) : 2

Operation/Application


  • Media Isolated Pressure Sensor Accuracy (PCT) : ± .2
  • Output/Span : 24 bit
  • Proof Pressure Range : 3X

Other


  • Options : 22"/33" Cable

Packaging Features


  • Media Isolated Pressure Sensor Package : Threaded Process Fittings

Product Type Features


  • Media Isolated Pressure Sensor Style : Absolute
  • Media Isolated Pressure Sensor Type : Media Isolated Digital Output Pressure Sensors

Usage Conditions


  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
  • Pressure (BAR) : 10
  • Total Error Band (PCT) : ± .4
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20006019-02
Product Name Media Isolated Pressure Sensors
Device Category Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10202026-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 102 psi (71.45 m H2O)
View Details
2 suppliers
Board Mount Pressure Sensors - 1006935-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details
Pressure Transducers - 10218165-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Absolute
Working Pressure Range 1500 psi (1056 m H2O)
View Details
Pressure Transducers - 10206329-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 1500 psi (1056 m H2O)
View Details