TE Connectivity Board Mount Pressure Sensors 20005913-08

Description
Dimensions Product Height : 3.53 MM  [.139 INCH ] Product Length : 8.1 MM  [.32 INCH ] Product Width : 10.54 MM  [.415 INCH ] Electrical Characteristics Supply Voltage Range (V) : 6 Operation/Applicatio n Output Signal Details : Sensitivity = 5 uV/V/mmHg Pressure (MMHG) : -50 - 300 Pressure Accuracy : ±1.0% FSO Proof Pressure Range : 125 psi Other Sensor Options : No Option, Wide Hole Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Disposable Medical Pressure Sensors Pressure Type : Gauge Sensor Package : Hybrid Assembly Usage Conditions Operating Temperature Range : 5 - 40 DEGC  [41 - 104 DEGF ]
Request a Quote Datasheet
Description
Dimensions Product Height : 3.53 MM  [.139 INCH ] Product Length : 8.1 MM  [.32 INCH ] Product Width : 10.54 MM  [.415 INCH ] Electrical Characteristics Supply Voltage Range (V) : 6 Operation/Applicatio n Output Signal Details : Sensitivity = 5 uV/V/mmHg Pressure (MMHG) : -50 - 300 Pressure Accuracy : ±1.0% FSO Proof Pressure Range : 125 psi Other Sensor Options : No Option, Wide Hole Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Disposable Medical Pressure Sensors Pressure Type : Gauge Sensor Package : Hybrid Assembly Usage Conditions Operating Temperature Range : 5 - 40 DEGC  [41 - 104 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Mount Pressure Sensors - 20005913-08 - TE Connectivity
Berwyn, PA, United States
Board Mount Pressure Sensors
20005913-08
Board Mount Pressure Sensors 20005913-08
Dimensions Product Height : 3.53 MM  [.139 INCH ] Product Length : 8.1 MM  [.32 INCH ] Product Width : 10.54 MM  [.415 INCH ] Electrical Characteristics Supply Voltage Range (V) : 6 Operation/Applicatio n Output Signal Details : Sensitivity = 5 uV/V/mmHg Pressure (MMHG) : -50 - 300 Pressure Accuracy : ±1.0% FSO Proof Pressure Range : 125 psi Other Sensor Options : No Option, Wide Hole Product Type Features Leg Style : SMD Pads Pressure Sensor Type : Disposable Medical Pressure Sensors Pressure Type : Gauge Sensor Package : Hybrid Assembly Usage Conditions Operating Temperature Range : 5 - 40 DEGC  [41 - 104 DEGF ]

Dimensions


  • Product Height : 3.53 MM  [.139 INCH ]
  • Product Length : 8.1 MM  [.32 INCH ]
  • Product Width : 10.54 MM  [.415 INCH ]

Electrical Characteristics


  • Supply Voltage Range (V) : 6

Operation/Application


  • Output Signal Details : Sensitivity = 5 uV/V/mmHg
  • Pressure (MMHG) : -50 - 300
  • Pressure Accuracy : ±1.0% FSO
  • Proof Pressure Range : 125 psi

Other


  • Sensor Options : No Option, Wide Hole

Product Type Features


  • Leg Style : SMD Pads
  • Pressure Sensor Type : Disposable Medical Pressure Sensors
  • Pressure Type : Gauge
  • Sensor Package : Hybrid Assembly

Usage Conditions


  • Operating Temperature Range : 5 - 40 DEGC  [41 - 104 DEGF ]
Buy Now Datasheet
Pressure Sensors, Transducers - 223-20005913-08-ND - DigiKey
Thief River Falls, MN, United States
Pressure Sensors, Transducers
223-20005913-08-ND
Pressure Sensors, Transducers 223-20005913-08-ND
PRES,SENSOR,MPS;1620 -J-W-T(J=E)

PRES,SENSOR,MPS;1620-J-W-T(J=E)

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Pressure Sensors Pressure Sensors
Product Number 20005913-08 223-20005913-08-ND
Product Name Board Mount Pressure Sensors Pressure Sensors, Transducers
Device Category Sensor Sensor; Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10204182-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 300 psi (211 m H2O)
View Details
Pressure Transducers - 10218850-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Pressure Transducers - 10205441-04 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1010341-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0030 psi (0.0021 m H2O)
View Details