TE Connectivity Pressure Transducers 20004461-00

Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Cable Outlet Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 15 - 36 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 3000 Pressure Accuracy : < ± .10% FRO, < ± .20% FRO Pressure Range : 0 - 3000 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Sealed Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 350
Request a Quote
Description
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Cable Outlet Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 15 - 36 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 3000 Pressure Accuracy : < ± .10% FRO, < ± .20% FRO Pressure Range : 0 - 3000 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Sealed Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 350
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Transducers - 20004461-00 - TE Connectivity
Berwyn, PA, United States
Pressure Transducers
20004461-00
Pressure Transducers 20004461-00
Body Features Port Material : 17-4PH Configuration Features Electrical Connection : High Range - Cable Outlet Pressure Port/Fitting : 1/4 MNPT Electrical Characteristics Pressure Transducer Supply Voltage (V) : 15 - 36 Operation/Applicatio n Output/Span : 4 - 20 mA (10 - 36 V) Pressure (PSI) : 3000 Pressure Accuracy : < ± .10% FRO, < ± .20% FRO Pressure Range : 0 - 3000 psi Proof Pressure Range : 5X FS Other Options : Welded Product Type Features Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers Pressure Type : Sealed Usage Conditions Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ] Pressure (BAR) : 350

Body Features


  • Port Material : 17-4PH

Configuration Features


  • Electrical Connection : High Range - Cable Outlet
  • Pressure Port/Fitting : 1/4 MNPT

Electrical Characteristics


  • Pressure Transducer Supply Voltage (V) : 15 - 36

Operation/Application


  • Output/Span : 4 - 20 mA (10 - 36 V)
  • Pressure (PSI) : 3000
  • Pressure Accuracy : < ± .10% FRO, < ± .20% FRO
  • Pressure Range : 0 - 3000 psi
  • Proof Pressure Range : 5X FS

Other


  • Options : Welded

Product Type Features


  • Pressure Transducer Sensor Type : Heavy Industrial Pressure Transducers
  • Pressure Type : Sealed

Usage Conditions


  • Operating Temperature Range : -54 - 150 DEGC  [-65.2 - 302 DEGF ]
  • Pressure (BAR) : 350
Buy Now

Technical Specifications

  TE Connectivity
Product Category Pressure Sensors
Product Number 20004461-00
Product Name Pressure Transducers
Device Category Sensor or Transducer
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Transducers - 10215152-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Sealed
Working Pressure Range 50 psi (35.19 m H2O)
View Details
Board Mount Pressure Sensors - 1006936-H - TE Connectivity
Specs
Device Category Sensor
Measurement Type Differential
Working Pressure Range 0.0070 psi (0.0049 m H2O)
View Details
Media Isolated Pressure Sensors - 1007160-F - TE Connectivity
Specs
Device Category Sensor
Measurement Type Gauge; Vacuum
Working Pressure Range 50.76 psi (35.72 m H2O)
View Details
Pressure Transducers - 10216913-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details