TE Connectivity Infrared Emitter Assembly 660 Nm/905 Nm; Peak Wavelength Te Connectivity Sensors 20-0584

Description
INFRARED EMITTER ASSEMBLY 660 NM/905 NM; Peak Wavelength:905nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet
Description
INFRARED EMITTER ASSEMBLY 660 NM/905 NM; Peak Wavelength:905nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Emitter Assembly 660 Nm/905 Nm; Peak Wavelength Te Connectivity Sensors - 03AC2113 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Emitter Assembly 660 Nm/905 Nm; Peak Wavelength Te Connectivity Sensors
03AC2113
Infrared Emitter Assembly 660 Nm/905 Nm; Peak Wavelength Te Connectivity Sensors 03AC2113
INFRARED EMITTER ASSEMBLY 660 NM/905 NM; Peak Wavelength:905nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes

INFRARED EMITTER ASSEMBLY 660 NM/905 NM; Peak Wavelength:905nm; Diode Case Style:Radial Leaded; Forward Current If(AV):20mA; Forward Voltage VF Max:1.4V; Operating Temperature Min:-25°C; Operating Temperature Max:80°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 03AC2113
Product Name Infrared Emitter Assembly 660 Nm/905 Nm; Peak Wavelength Te Connectivity Sensors
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
High-voltage switching diode - BAS21SW,115 - Nexperia B.V.
Specs
Diode Applications Switching; Protector; High Voltage
RoHS Compliant RoHS
VF 1 to 1.00E-3 volts
View Details
5 suppliers
Specs
Diode Applications Rectifier
VF 1.55 volts
Tj -40 to 125 C (-40 to 257 F)
View Details
PIN Diode Switches - NPS2-0-6000-R - kTB Solutions
Specs
Diode Type PIN
Diode Applications Switching
View Details