TE Connectivity Automotive Terminals 2-968947-2

Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM  [.145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 11, 12, 13 Wire Size Search (MMSQ) : 3, 4, 2.5 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2700 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 140 DEGC  [194 DEGF , 230 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 284 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote
Description
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM  [.145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 11, 12, 13 Wire Size Search (MMSQ) : 3, 4, 2.5 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2700 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 140 DEGC  [194 DEGF , 230 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 284 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Automotive Terminals - 2-968947-2 - TE Connectivity
Berwyn, PA, United States
Automotive Terminals
2-968947-2
Automotive Terminals 2-968947-2
Body Features Terminal Seal Type : Single Wire Seal (SWS) Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Silver (Ag) Mating Tab Thickness : .8 MM  [.031 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Terminal Type : Tab Typical Current Rating (AMP) : 30 Dimensions Compatible Insulation Diameter Range : 3.4 - 3.7 MM  [.145 INCH ] Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 13 - 11 Wire Size Search (AWG) : 11, 12, 13 Wire Size Search (MMSQ) : 3, 4, 2.5 Industry Standards Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110) Operation/Applicatio n Compatible With Wire Base Material : Copper Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018) Other Terminal Transmits : 25 - 40 A (Power) Packaging Features Packaging Method : Reel Packaging Quantity : 2700 Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 110 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 140 DEGC  [194 DEGF , 230 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 284 DEGF , 248 DEGF , 185 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Terminal Seal Type : Single Wire Seal (SWS)

Contact Features


  • Contact Fabrication : Stamped & Formed
  • Contact Size : 2.8mm
  • Crimp Type : F-Crimp
  • Interface Plating : Silver (Ag)
  • Mating Tab Thickness : .8 MM  [.031 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Terminal Type : Tab
  • Typical Current Rating (AMP) : 30

Dimensions


  • Compatible Insulation Diameter Range : 3.4 - 3.7 MM  [.145 INCH ]
  • Wire Size (MMSQ) : 2.5 - 4
  • Wire Size (AWG) : 13 - 11
  • Wire Size Search (AWG) : 11, 12, 13
  • Wire Size Search (MMSQ) : 3, 4, 2.5

Industry Standards


  • Compatible With Agency/Standards Products : IEC 664/664A (DIN VDE 0110)

Operation/Application


  • Compatible With Wire Base Material : Copper
  • Conforms to KOMAX Automatic Component Insertion Guideline : Yes, per Version 5.0 (March 2018)

Other


  • Terminal Transmits : 25 - 40 A (Power)

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 2700

Product Type Features


  • Primary Locking Feature : Locking Lance
  • Sealable : Yes

Termination Features


  • Product Terminates To : Wire
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature (Max) : 110 DEGC , 130 DEGC , 80 DEGC , 120 DEGC , 100 DEGC , 85 DEGC , 105 DEGC , 125 DEGC , 90 DEGC , 140 DEGC  [194 DEGF , 230 DEGF , 212 DEGF , 266 DEGF , 176 DEGF , 257 DEGF , 221 DEGF , 284 DEGF , 248 DEGF , 185 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrodes and Electrode Materials
Product Number 2-968947-2
Product Name Automotive Terminals
Type Contact
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Terminals - 1-1326032-1 - TE Connectivity
Specs
Type Contact
Plating / Coating Tin; Tin (Sn)
Applications Motor or Generator
View Details
Automotive Terminals - 0460-244-16141 - TE Connectivity
Specs
Type Contact
Plating / Coating Nickel; Nickel (Ni)
Applications Motor or Generator
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 114-0048 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Length 984 inch (25000 mm)
OD / Width 0.1890 inch (4.8 mm)
View Details
RFI and EMI - Contacts, Fingerstock and Gaskets - 1201-FSA-0010-1 - Quarktwin Technology Ltd.
Specs
Type Contact; Gasket
Material Aluminum
Length 39.37 inch (1000 mm)
View Details