TE Connectivity Plug And Socket Connector Housing; Product Range Amp Te Connectivity 2-967642-1

Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.1mm; For Use With:Micro-Power & Power Quadlok System; Body Material:PBT-GF 15; Colour:Gray RoHS Compliant: Yes
Description
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.1mm; For Use With:Micro-Power & Power Quadlok System; Body Material:PBT-GF 15; Colour:Gray RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug And Socket Connector Housing; Product Range Amp Te Connectivity - 30C4480 - Newark, An Avnet Company
Chicago, IL, United States
Plug And Socket Connector Housing; Product Range Amp Te Connectivity
30C4480
Plug And Socket Connector Housing; Product Range Amp Te Connectivity 30C4480
PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:3Positions ; Pitch Spacing:3.1mm; For Use With:Micro-Power & Power Quadlok System; Body Material:PBT-GF 15; Colour:Gray RoHS Compliant: Yes

PLUG AND SOCKET CONNECTOR HOUSING; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:3Positions; Pitch Spacing:3.1mm; For Use With:Micro-Power & Power Quadlok System; Body Material:PBT-GF 15; Colour:Gray RoHS Compliant: Yes

Supplier's Site
Housing, Receptacle, Micro Quadlok, 3Way; Product Range Amp Te Connectivity - 69W0872 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Receptacle, Micro Quadlok, 3Way; Product Range Amp Te Connectivity
69W0872
Housing, Receptacle, Micro Quadlok, 3Way; Product Range Amp Te Connectivity 69W0872
HOUSING, RECEPTACLE, MICRO QUADLOK, 3WAY; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.1mm; For Use With:Micro-Power & Power Quadlok System Contacts; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

HOUSING, RECEPTACLE, MICRO QUADLOK, 3WAY; Product Range:Micro Quadlok Series; Gender:Receptacle; No. of Positions:3Ways; Pitch Spacing:3.1mm; For Use With:Micro-Power & Power Quadlok System Contacts; SVHC:No SVHC (15-Jan RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges Bearing Rings, Housings, and Flanges
Product Number 30C4480 69W0872
Product Name Plug And Socket Connector Housing; Product Range Amp Te Connectivity Housing, Receptacle, Micro Quadlok, 3Way; Product Range Amp Te Connectivity
Material PBT-GF 15
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 55 mm (2.17 inch)
Bearing Bore / Ring O.D. 1.77 inch (45 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details