TE Connectivity Headers & Wire Housings 2-966658-2

Description
32pos MQS .63 header 180deg
Request a Quote Datasheet
Description
32pos MQS .63 header 180deg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-966658-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-966658-2
Headers & Wire Housings 2-966658-2
32pos MQS .63 header 180deg

32pos MQS .63 header 180deg

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1356316-2-966658-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1356316-2-966658-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1356316-2-966658-2
Win Source Part Number: 1356316-2-966658-2 Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Temperature Range - Operating: -40°C ~ 110°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: AMPMODU Mod II Package: Bulk Product Status: Active Features: Board Lock Base Product Number: 966658 Mounting Type: Through Hole HTSUS: 8536.69.4040 Applications: Automotive REACH Status: Vendor Undefined ECCN: EAR99 Style: Board to Board or Cable Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.100" (2.54mm) Number of Positions: 32 Number of Rows: 2 Row Spacing - Mating: 0.100" (2.54mm) Number of Positions Loaded: All Shrouding: Shrouded - 4 Wall Termination: Solder Fastening Type: Latch Holder Contact Length - Mating: 0.268" (6.80mm) Contact Length - Post: 0.098" (2.50mm) Overall Contact Length: 0.520" (13.21mm) Insulation Height: 0.795" (20.20mm) Contact Shape: Square Contact Finish - Mating: Tin Contact Finish Thickness - Mating: 78.7µin (2.00µm) Contact Finish - Post: Tin Contact Material: Brass Insulation Material: Polyphthalamide (PPA), Glass Filled Insulation Color: Blue Voltage Rating: 12V

Win Source Part Number: 1356316-2-966658-2
Category: Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Temperature Range - Operating: -40°C ~ 110°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: AMPMODU Mod II
Package: Bulk
Product Status: Active
Features: Board Lock
Base Product Number: 966658
Mounting Type: Through Hole
HTSUS: 8536.69.4040
Applications: Automotive
REACH Status: Vendor Undefined
ECCN: EAR99
Style: Board to Board or Cable
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.100" (2.54mm)
Number of Positions: 32
Number of Rows: 2
Row Spacing - Mating: 0.100" (2.54mm)
Number of Positions Loaded: All
Shrouding: Shrouded - 4 Wall
Termination: Solder
Fastening Type: Latch Holder
Contact Length - Mating: 0.268" (6.80mm)
Contact Length - Post: 0.098" (2.50mm)
Overall Contact Length: 0.520" (13.21mm)
Insulation Height: 0.795" (20.20mm)
Contact Shape: Square
Contact Finish - Mating: Tin
Contact Finish Thickness - Mating: 78.7µin (2.00µm)
Contact Finish - Post: Tin
Contact Material: Brass
Insulation Material: Polyphthalamide (PPA), Glass Filled
Insulation Color: Blue
Voltage Rating: 12V

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-966658-2 1356316-2-966658-2
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
Product Type IC Headers IC Headers
Mounting Through-Hole; Through Hole
Voltage Rating 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
DIL Sockets - 1831573 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-061-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 6
View Details
860 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details