TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2-966293-6

Description
Body Features Primary Product Color : Orange Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 11 2-Wire Size (MMSQ) : 4 Accepts Insulation Diameter Range : 4.7 MM  [.185 INCH ] Barrel Inside Diameter : 4.8 MM  [.19 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size (CMA) : 8234 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Orange Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 11 2-Wire Size (MMSQ) : 4 Accepts Insulation Diameter Range : 4.7 MM  [.185 INCH ] Barrel Inside Diameter : 4.8 MM  [.19 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size (CMA) : 8234 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2-966293-6 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2-966293-6
Crimp Wire Pins, Tabs & Ferrules 2-966293-6
Body Features Primary Product Color : Orange Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 11 2-Wire Size (MMSQ) : 4 Accepts Insulation Diameter Range : 4.7 MM  [.185 INCH ] Barrel Inside Diameter : 4.8 MM  [.19 INCH ] Overall Product Length : 26 MM  [1.024 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 4 Wire Size (AWG) : 11 Wire Size (CMA) : 8234 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Orange

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 18 MM  [.702 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 11
  • 2-Wire Size (MMSQ) : 4
  • Accepts Insulation Diameter Range : 4.7 MM  [.185 INCH ]
  • Barrel Inside Diameter : 4.8 MM  [.19 INCH ]
  • Overall Product Length : 26 MM  [1.024 INCH ]
  • Strip Length : 20 MM  [.787 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 4
  • Wire Size (AWG) : 11
  • Wire Size (CMA) : 8234

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-966293-6
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0660-206-0082 - TE Connectivity
Specs
International 35 to 55 mm2
View Details
Quick Disconnects - 1-1627133-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 103455-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details