TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2-966293-3

Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 13 2-Wire Size (MMSQ) : 2.5 Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ] Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Overall Product Length : 24 MM  [.945 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 13 2-Wire Size (MMSQ) : 2.5 Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ] Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Overall Product Length : 24 MM  [.945 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2-966293-3 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2-966293-3
Crimp Wire Pins, Tabs & Ferrules 2-966293-3
Body Features Primary Product Color : Gray Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 18 MM  [.702 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 13 2-Wire Size (MMSQ) : 2.5 Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ] Barrel Inside Diameter : 4.2 MM  [.164 INCH ] Overall Product Length : 24 MM  [.945 INCH ] Strip Length : 20 MM  [.787 INCH ] Terminal Material Thickness : .15 MM  [.005 INCH ] Wire Size (MMSQ) : 2.5 Wire Size (AWG) : 13 Wire Size (CMA) : 5178 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Strip Packaging Quantity : 1000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated Operating Temperature Range : 105 DEGC  [221 DEGF ]

Body Features


  • Primary Product Color : Gray

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 18 MM  [.702 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 13
  • 2-Wire Size (MMSQ) : 2.5
  • Accepts Insulation Diameter Range : 4.1 MM  [.161 INCH ]
  • Barrel Inside Diameter : 4.2 MM  [.164 INCH ]
  • Overall Product Length : 24 MM  [.945 INCH ]
  • Strip Length : 20 MM  [.787 INCH ]
  • Terminal Material Thickness : .15 MM  [.005 INCH ]
  • Wire Size (MMSQ) : 2.5
  • Wire Size (AWG) : 13
  • Wire Size (CMA) : 5178

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 1000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
  • Operating Temperature Range : 105 DEGC  [221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-966293-3
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102100-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102095-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers
Connector Contacts - 1-173237-0 - TE Connectivity
Specs
Features RoHS
View Details