TE Connectivity Crimp Wire Pins, Tabs & Ferrules 2-966292-9

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 7 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 7.6 MM  [.3 INCH ] Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ] Overall Product Length : 22 MM  [.866 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 20919 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 7 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 7.6 MM  [.3 INCH ] Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ] Overall Product Length : 22 MM  [.866 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 20919 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 2-966292-9 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
2-966292-9
Crimp Wire Pins, Tabs & Ferrules 2-966292-9
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Closed Contact Mating Area Length : 12 MM  [.468 INCH ] Crimp Wire Terminal Type : Ferrule Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions 2-Wire Size (AWG) : 7 2-Wire Size (MMSQ) : 10 Barrel Inside Diameter : 7.6 MM  [.3 INCH ] Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ] Overall Product Length : 22 MM  [.866 INCH ] Strip Length : 15 MM  [.591 INCH ] Terminal Material Thickness : .2 MM  [.007 INCH ] Wire Size (MMSQ) : 10 Wire Size (AWG) : 7 Wire Size (CMA) : 20919 Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 100 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Usage Conditions Insulation Option : Partially Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Closed
  • Contact Mating Area Length : 12 MM  [.468 INCH ]
  • Crimp Wire Terminal Type : Ferrule
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • 2-Wire Size (AWG) : 7
  • 2-Wire Size (MMSQ) : 10
  • Barrel Inside Diameter : 7.6 MM  [.3 INCH ]
  • Compatible Insulation Diameter Range : 7.5 MM  [.295 INCH ]
  • Overall Product Length : 22 MM  [.866 INCH ]
  • Strip Length : 15 MM  [.591 INCH ]
  • Terminal Material Thickness : .2 MM  [.007 INCH ]
  • Wire Size (MMSQ) : 10
  • Wire Size (AWG) : 7
  • Wire Size (CMA) : 20919

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 100

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No

Usage Conditions


  • Insulation Option : Partially Insulated
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-966292-9
Product Name Crimp Wire Pins, Tabs & Ferrules
Terminal Type Ferrule Terminal; Ferrule
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1659304-0 - TE Connectivity
TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 10 to 14 AWG
View Details
PCB Terminals - 1-1217056-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 1123721-4 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3300 to 0.8200 mm2
View Details