TE Connectivity Headers & Wire Housings 2-965641-1

Description
TAB HSG 2.8MM 6POS.
Request a Quote Datasheet
Description
TAB HSG 2.8MM 6POS.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Headers & Wire Housings
2-965641-1
Headers & Wire Housings 2-965641-1
TAB HSG 2.8MM 6POS.

TAB HSG 2.8MM 6POS.

Buy Now
Rectangular Connector Housings - 2-965641-1 - ODG (Origin Data Global)
Shenzhen, China
Rectangular Connector Housings
2-965641-1
Rectangular Connector Housings 2-965641-1
CONN PLUG HSG 6POS 5.00MM

CONN PLUG HSG 6POS 5.00MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components
Product Number 2-965641-1 2-965641-1
Product Name Headers & Wire Housings Rectangular Connector Housings
Product Type IC Headers Plug
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Sponge Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details
DIL Sockets - 1831575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Bandolier Pins -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Product Type PCB Pins
Mounting Through-Hole; Press-fit / Solderless Technology
Contact Type Straight Pins
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details