TE Connectivity Contacts 2-964337-7

Description
MAG MATE CONTACT MK II
Request a Quote Datasheet
Description
MAG MATE CONTACT MK II
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Contacts - 2-964337-7 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Contacts
2-964337-7
Contacts 2-964337-7
MAG MATE CONTACT MK II

MAG MATE CONTACT MK II

Buy Now
Swedesboro, NJ, United States
Contacts
2-964337-7
Contacts 2-964337-7
Contacts

Contacts

Buy Now
Magnetic Wire Connectors - A117949TR-ND - DigiKey
Thief River Falls, MN, United States
Magnetic Wire Connectors
A117949TR-ND
Magnetic Wire Connectors A117949TR-ND
Terminal Magnetic Connector 31-33 AWG IDC

Terminal Magnetic Connector 31-33 AWG IDC

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
2-964337-7
Terminals 2-964337-7
Terminals MAG MATE CONTACT MK II

Terminals MAG MATE CONTACT MK II

Buy Now Datasheet
Mag Mate Contact Mk Ii Te Connectivity - 98X5532 - Newark, An Avnet Company
Chicago, IL, United States
Mag Mate Contact Mk Ii Te Connectivity
98X5532
Mag Mate Contact Mk Ii Te Connectivity 98X5532
MAG MATE CONTACT MK II

MAG MATE CONTACT MK II

Supplier's Site
Mag Mate Contact Mk Ii Amp - Te Connectivity - 76AC3722 - Newark, An Avnet Company
Chicago, IL, United States
Mag Mate Contact Mk Ii Amp - Te Connectivity
76AC3722
Mag Mate Contact Mk Ii Amp - Te Connectivity 76AC3722
MAG MATE CONTACT MK II

MAG MATE CONTACT MK II

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-964337-7 A117949TR-ND 2-964337-7 98X5532
Product Name Contacts Magnetic Wire Connectors Terminals Mag Mate Contact Mk Ii Te Connectivity
Contact Size (AWG) 31 to 33 AWG
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 4 POSITIONS - 80203-508B4L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details