Body Features Terminal Seal Type : Single Wire Seal (SWS)
Contact Features Contact Fabrication : Stamped & Formed Contact Size : 2.8mm Crimp Type : F-Crimp Interface Plating : Gold (Au) Mating Tab Thickness : .8 MM [.031 INCH ] Mating Tab Width : 2.8 MM [.11 INCH ] Terminal Type : Receptacle Typical Current Rating (AMP) : 30 Wire Contact Termination Area Plating Material : Gold
Dimensions Compatible Insulation Diameter Range : 3.4 MM [.134 INCH ] Tab Length : 19.55 MM [.769 INCH ] Wire Size (MMSQ) : .2 - .5 Wire Size (AWG) : 24 - 20 Wire Size Search (AWG) : 21, 24, 22, 20, 23 Wire Size Search (MMSQ) : .2, .5, .4, .25, .3
Industry Standards Compatible With Agency/Standards Products : DIN 72036
Operation/Applicatio
n Compatible With Wire Base Material : Copper Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other Terminal Transmits : 25 - 40 A (Power)
Packaging Features Packaging Method : Reel Packaging Quantity : 3500
Product Type Features Primary Locking Feature : Locking Lance Sealable : Yes
Termination Features Product Terminates To : Wire Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature (Max) : 150 DEGC [302 DEGF ] Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]
Body Features
Terminal Seal Type : Single Wire Seal (SWS)
Contact Features
Contact Fabrication : Stamped & Formed
Contact Size : 2.8mm
Crimp Type : F-Crimp
Interface Plating : Gold (Au)
Mating Tab Thickness : .8 MM [.031 INCH ]
Mating Tab Width : 2.8 MM [.11 INCH ]
Terminal Type : Receptacle
Typical Current Rating (AMP) : 30
Wire Contact Termination Area Plating Material : Gold
Dimensions
Compatible Insulation Diameter Range : 3.4 MM [.134 INCH ]
Tab Length : 19.55 MM [.769 INCH ]
Wire Size (MMSQ) : .2 - .5
Wire Size (AWG) : 24 - 20
Wire Size Search (AWG) : 21, 24, 22, 20, 23
Wire Size Search (MMSQ) : .2, .5, .4, .25, .3
Industry Standards
Compatible With Agency/Standards Products : DIN 72036
Operation/Application
Compatible With Wire Base Material : Copper
Conforms to Automation Guideline : Yes, KOMAX Guideline for automatic component insertion for electrical connections, Version 5.0 (March 2018), Yes, DIN 72036 Automation of Wiring Harness Production, Version June 2024
Other
Terminal Transmits : 25 - 40 A (Power)
Packaging Features
Packaging Method : Reel
Packaging Quantity : 3500
Product Type Features
Primary Locking Feature : Locking Lance
Sealable : Yes
Termination Features
Product Terminates To : Wire
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature (Max) : 150 DEGC [302 DEGF ]
Operating Temperature Range : -40 - 150 DEGC [-40 - 302 DEGF ]