TE Connectivity Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors 2-928776-3

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors Series: AMPMODU Mod II Package: Tape & Reel (TR) Product Status: Active Terminal Type: Single Post Terminal Style: Pin Retention Pin Size - Above Flange: 0.025" (0.64mm) Square Length - Overall: 0.598" (15.20mm) Contact Finish Thickness: 98.4µin (2.50µm)
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors Series: AMPMODU Mod II Package: Tape & Reel (TR) Product Status: Active Terminal Type: Single Post Terminal Style: Pin Retention Pin Size - Above Flange: 0.025" (0.64mm) Square Length - Overall: 0.598" (15.20mm) Contact Finish Thickness: 98.4µin (2.50µm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors
Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors Series: AMPMODU Mod II Package: Tape & Reel (TR) Product Status: Active Terminal Type: Single Post Terminal Style: Pin Retention Pin Size - Above Flange: 0.025" (0.64mm) Square Length - Overall: 0.598" (15.20mm) Contact Finish Thickness: 98.4µin (2.50µm)

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors
Series: AMPMODU Mod II
Package: Tape & Reel (TR)
Product Status: Active
Terminal Type: Single Post
Terminal Style: Pin Retention
Pin Size - Above Flange: 0.025" (0.64mm) Square
Length - Overall: 0.598" (15.20mm)
Contact Finish Thickness: 98.4µin (2.50µm)

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
332-2-928776-3
Electronic Connector 332-2-928776-3
Contact PIN Crimp ST Cable Mount Reel Product overview: 2-928776-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-928776-3 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount Reel Product overview: 2-928776-3 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-2-928776-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Mod2 Stift M A-Pin Rohs Compliant Amp - Te Connectivity - 12H4562 - Newark, An Avnet Company
Chicago, IL, United States
Mod2 Stift M A-Pin Rohs Compliant Amp - Te Connectivity
12H4562
Mod2 Stift M A-Pin Rohs Compliant Amp - Te Connectivity 12H4562
MOD2 STIFT M A-PIN ROHS COMPLIANT: YES

MOD2 STIFT M A-PIN ROHS COMPLIANT: YES

Supplier's Site
PC Pin, Single Post Connectors - 2-928776-3 - ODG (Origin Data Global)
Shenzhen, China
PC Pin, Single Post Connectors
2-928776-3
PC Pin, Single Post Connectors 2-928776-3
CONN PC PIN SQUARE 0.025 TIN

CONN PC PIN SQUARE 0.025 TIN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 332-2-928776-3 12H4562 2-928776-3
Product Name Connectors, Interconnects- Terminals- PC Pin, Single Post Connectors Electronic Connector Mod2 Stift M A-Pin Rohs Compliant Amp - Te Connectivity PC Pin, Single Post Connectors
Termination Press-Fit Press-Fit
Unlock Full Specs
to access all available technical data

Similar Products

Multipin Connector, 5 Pin, 500 Volts, 3.5 Amps Per Pin - A1420-1-CN - MPF Products, INC.
Specs
Voltage Rating 500 volts
Current Rating 3.5 amps
View Details
Flexible Printed Circuit / Flexible Flat Cable Connectors - FPC/FFC 1.0mm Pitch Connectors - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Geometry Straight (optional feature); Right Angle (optional feature)
Termination Through Hole
View Details