TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-917809-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 26.7 MM  [1.05 INCH ] Connector Length : 57 MM  [2.24 INCH ] Connector Width : 47 MM  [1.85 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 26.7 MM  [1.05 INCH ] Connector Length : 57 MM  [2.24 INCH ] Connector Width : 47 MM  [1.85 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-917809-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-917809-3
Rectangular Wire & Cable Connectors & Housings 2-917809-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Contact Features Contact Base Material : Copper Alloy Contact Type : Tab Dimensions Connector Height : 26.7 MM  [1.05 INCH ] Connector Length : 57 MM  [2.24 INCH ] Connector Width : 47 MM  [1.85 INCH ] Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Housing Features Centerline (Pitch) : 10.16 MM  [.399 INCH ] Housing Material : Thermoplastic GF Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Panel Mount Mating Retention : With Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Box Packaging Quantity : 192 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Type : Tab

Dimensions


  • Connector Height : 26.7 MM  [1.05 INCH ]
  • Connector Length : 57 MM  [2.24 INCH ]
  • Connector Width : 47 MM  [1.85 INCH ]
  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Housing Features


  • Centerline (Pitch) : 10.16 MM  [.399 INCH ]
  • Housing Material : Thermoplastic GF

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 192

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29757-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29757-ND
Rectangular Connector Housings A29757-ND
"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity - 70AH7315 - Newark, An Avnet Company
Chicago, IL, United States
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity
70AH7315
Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity 70AH7315
CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D5200 Series; Gender:Plug; No. of Positions:6Positions ; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D5200 Series Pin Contacts RoHS Compliant: Yes

CONNECTOR HOUSING, PLUG, 6POS; Product Range:Dynamic D5200 Series; Gender:Plug; No. of Positions:6Positions; Pitch Spacing:10.16mm; For Use With:AMP Dynamic D5200 Series Pin Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-917809-3 A29757-ND 70AH7315
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Connector Housing, Plug, 6Pos; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 1-1589448-6 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details
Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Rectangular Connector Accessories - 1734-1028-016-0005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Ribbon Cable Connectors - 102160-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers