TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-917808-3

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-917808-3 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-917808-3
Rectangular Wire & Cable Connectors & Housings 2-917808-3
Body Features Primary Product Color : Black Configuration Features Number of Positions : 6 Number of Rows : 2 Dimensions Row-to-Row Spacing : 10.16 MM  [.399 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Housing for Male Terminals Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 6
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 10.16 MM  [.399 INCH ]

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Housing for Male Terminals
  • Connector Product Type : Housing
  • Connector System : Wire-to-Wire
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29751-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29751-ND
Rectangular Connector Housings A29751-ND
"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

"6 Rectangular Connectors - Housings Plug Black 0.400"" (10.16mm)"

Buy Now Datasheet
Wire Housings & Plugs - 7201777 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201777
Wire Housings & Plugs 7201777
TE Connectivity 2-917808-3

TE Connectivity 2-917808-3

Supplier's Site
Wire Housings & Plugs - 7201777P - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
7201777P
Wire Housings & Plugs 7201777P
TE Connectivity 2-917808-3

TE Connectivity 2-917808-3

Supplier's Site
Wire Housings & Plugs - 1642929 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire Housings & Plugs
1642929
Wire Housings & Plugs 1642929
TE Connectivity 2-917808-3

TE Connectivity 2-917808-3

Supplier's Site
Dynamic D-5200M Tab Hsg 6P Y-Y Rohs Compliant Amp - Te Connectivity - 12H4541 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200M Tab Hsg 6P Y-Y Rohs Compliant Amp - Te Connectivity
12H4541
Dynamic D-5200M Tab Hsg 6P Y-Y Rohs Compliant Amp - Te Connectivity 12H4541
DYNAMIC D-5200M TAB HSG 6P Y-Y ROHS COMPLIANT: YES

DYNAMIC D-5200M TAB HSG 6P Y-Y ROHS COMPLIANT: YES

Supplier's Site
Dynamic D-5200M Tab Hsg 6P Y-Y Amp - Te Connectivity - 76AC3712 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic D-5200M Tab Hsg 6P Y-Y Amp - Te Connectivity
76AC3712
Dynamic D-5200M Tab Hsg 6P Y-Y Amp - Te Connectivity 76AC3712
DYNAMIC D-5200M TAB HSG 6P Y-Y

DYNAMIC D-5200M TAB HSG 6P Y-Y

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-917808-3 A29751-ND 7201777 7201777P 12H4541
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Wire Housings & Plugs Wire Housings & Plugs Dynamic D-5200M Tab Hsg 6P Y-Y Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1518-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Standard Rectangular Connectors - 1-1589448-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Mounting Cable Mount (Free-Hanging)
Voltage Rating 500 volts
View Details