TE Connectivity Rectangular Wire & Cable Connectors & Housings 2-917659-5

Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Dynamic 3200 D/row Rec Hsg 10P is a connector housing designed for various applications, compliant with RoHS standards. It features a robust design suitable for high-voltage applications, with a maximum voltage rating of 600V AC/DC and a durability rating of up to 2200 mating cycles. The housing accommodates a wire range of AWG 28 to 14, making it versatile for different wiring needs. The connector is part of the Dynamic series, known for its reliability and performance in demanding environments. This product is suitable for engineers looking for a dependable connector solution in their projects.

Datasheet Summary
Powered by GS/AI

The Dynamic 3200 D/row Rec Hsg 10P is a connector housing designed for various applications, compliant with RoHS standards. It features a robust design suitable for high-voltage applications, with a maximum voltage rating of 600V AC/DC and a durability rating of up to 2200 mating cycles. The housing accommodates a wire range of AWG 28 to 14, making it versatile for different wiring needs. The connector is part of the Dynamic series, known for its reliability and performance in demanding environments. This product is suitable for engineers looking for a dependable connector solution in their projects.

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - 2-917659-5 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
2-917659-5
Rectangular Wire & Cable Connectors & Housings 2-917659-5
Body Features Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 Dimensions Row-to-Row Spacing : 7.62 MM  [.299 INCH ] Mechanical Attachment Mating Retention : With Operation/Applicatio n Circuit Application : Power & Signal Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Housing Connector System : Wire-to-Board Sealable : No Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2

Dimensions


  • Row-to-Row Spacing : 7.62 MM  [.299 INCH ]

Mechanical Attachment


  • Mating Retention : With

Operation/Application


  • Circuit Application : Power & Signal

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Connector System : Wire-to-Board
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Rectangular Connector Housings - A29734-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
A29734-ND
Rectangular Connector Housings A29734-ND
"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

"10 Rectangular Connectors - Housings Receptacle Black 0.200"" (5.08mm)"

Buy Now Datasheet
Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity - 12H4538 - Newark, An Avnet Company
Chicago, IL, United States
Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity
12H4538
Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity 12H4538
DYNAMIC 3200 D/ROW REC HSG 10P ROHS COMPLIANT: YES

DYNAMIC 3200 D/ROW REC HSG 10P ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2-917659-5 A29734-ND 12H4538
Product Name Rectangular Wire & Cable Connectors & Housings Rectangular Connector Housings Dynamic 3200 D/row Rec Hsg 10P Rohs Compliant Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Coax Connectors - 1051771-1 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Termination Crimp
View Details