TE Connectivity Connector Contacts 2-880061-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 2-880061-1 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
2-880061-1
Connector Contacts 2-880061-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold Contact Type : Socket Operation/Applicatio n Circuit Application : Power & Signal Termination Features Product Terminates To : Wire & Cable Usage Conditions Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Current Rating (Max) (AMP) : 3
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Operation/Application


  • Circuit Application : Power & Signal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Operating Temperature Range : -65 - 105 DEGC  [-85 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 2-880061-1
Product Name Connector Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 108961-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 10 to 12 AWG
International 3 to 6 mm2
View Details
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details
Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
PCB Terminals - 1-1627067-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details