TE Connectivity Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 2-87523-4.

Description
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD IV SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES
Description
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD IV SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity - 28AC7822 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
28AC7822
Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity 28AC7822
CONTACT, RECEPTACLE, 24-20AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD IV SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

CONTACT, RECEPTACLE, 24-20AWG, CRIMP; PRODUCT RANGE:AMPMODU MOD IV SERIES; CONTACT GENDER:SOCKET; CONTACT TERMINATION TYPE:CRIMP; WIRE SIZE AWG MAX:20AWG; CONTACT PLATING:GOLD PLATED CONTACTS; WIRE SIZE AWG MIN:24AWG ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 28AC7822
Product Name Contact, Receptacle, 24-20Awg, Crimp; Product Range Amp - Te Connectivity
Termination CRIMP
Unlock Full Specs
to access all available technical data

Similar Products

iSOLATE-CT Connector Transit - isolate ct connector transit - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Contacts - 1317G15-BK - Powell Electronics, Inc.
Anderson Power Products
View Details
2 suppliers
Power Entry Modules (PEM) - 486-3-104-204-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details