TE Connectivity Connectors, Interconnects - Rectangular Connectors - Accessories 102536-6

Description
Win Source Part Number: 1228037-102536-6 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: AMPMODU MT Number of Positions: 16 Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: AMPMODU MT Series Standard Package: 1 Alternative Parts (Cross-Reference): 403657752; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -102536-6-SI,-403657 752-SI-ND,1025366,A2 8740,102536-6-ND,226 6-102536-6,-40365775 2-SI Base Product Number: 102536
Request a Quote Datasheet
Description
Win Source Part Number: 1228037-102536-6 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: AMPMODU MT Number of Positions: 16 Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: AMPMODU MT Series Standard Package: 1 Alternative Parts (Cross-Reference): 403657752; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -102536-6-SI,-403657 752-SI-ND,1025366,A2 8740,102536-6-ND,226 6-102536-6,-40365775 2-SI Base Product Number: 102536
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Accessories - 1228037-102536-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Accessories
1228037-102536-6
Connectors, Interconnects - Rectangular Connectors - Accessories 1228037-102536-6
Win Source Part Number: 1228037-102536-6 Category: Connectors, Interconnects>Rectan gular Connectors - Accessories Series: AMPMODU MT Number of Positions: 16 Package: Bulk Accessory Type: Cap (Cover) For Use With/Related Products: AMPMODU MT Series Standard Package: 1 Alternative Parts (Cross-Reference): 403657752; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8538.90.6000 Mfr: TE Connectivity AMP Connectors Other Names: -102536-6-SI,-403657 752-SI-ND,1025366,A2 8740,102536-6-ND,226 6-102536-6,-40365775 2-SI Base Product Number: 102536

Win Source Part Number: 1228037-102536-6
Category: Connectors, Interconnects>Rectangular Connectors - Accessories
Series: AMPMODU MT
Number of Positions: 16
Package: Bulk
Accessory Type: Cap (Cover)
For Use With/Related Products: AMPMODU MT Series
Standard Package: 1
Alternative Parts (Cross-Reference): 403657752;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8538.90.6000
Mfr: TE Connectivity AMP Connectors
Other Names: -102536-6-SI,-403657752-SI-ND,1025366,A28740,102536-6-ND,2266-102536-6,-403657752-SI
Base Product Number: 102536

Buy Now Datasheet
Rectangular Connector Accessories - A28740-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Accessories
A28740-ND
Rectangular Connector Accessories A28740-ND
Connector Cap (Cover) For AMPMODU MT Series

Connector Cap (Cover) For AMPMODU MT Series

Buy Now Datasheet
Cover; For Shielding and Non-Shielding;16; Back; Low; Thermoplastic; Black - 70085319 - Allied Electronics, Inc.
Fort Worth, TX, USA
Cover; For Shielding and Non-Shielding;16; Back; Low; Thermoplastic; Black
70085319
Cover; For Shielding and Non-Shielding;16; Back; Low; Thermoplastic; Black 70085319
MT Receptacle Connector, Phosphor Bronze Contact Material, Thermoplastic Housing Material Housings are preloaded with standard pressure contacts on0.100" × 0.100" centers. The contacts are insulation displacement for termination of discrete wires or ribbon cable with conductors separated. Crimp, snap-in contacts can be used interchangeably with the insulation displacement contacts. Connector covers are sold separately. Specifications. Housing: Black thermoplastic, flame retardant. Contacts: Copper alloy; duplex plated 0.000030 μ" gold on the contact area, 0.000050 μ" min. tin-lead on termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black thermoplastic, flame retardant. For use with the front covers listed.

MT Receptacle Connector, Phosphor Bronze Contact Material, Thermoplastic Housing Material
Housings are preloaded with standard pressure contacts on0.100" × 0.100" centers. The contacts are insulation displacement for termination of discrete wires or ribbon cable with conductors separated. Crimp, snap-in contacts can be used interchangeably with the insulation displacement contacts. Connector covers are sold separately. Specifications. Housing: Black thermoplastic, flame retardant. Contacts: Copper alloy; duplex plated 0.000030 μ" gold on the contact area, 0.000050 μ" min. tin-lead on termination area, with entire contact underplated 0.000050 μ" nickel. Rating: 3 amperes for single contact. UL recognized, CSA certified. Operating Temperature: –65°C to +105°C. Mate with posts 0.222"-0.273" in length. Covers. Low profile for double row MT connectors. Material: Black thermoplastic, flame retardant.
For use with the front covers listed.

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1228037-102536-6 A28740-ND 70085319
Product Name Connectors, Interconnects - Rectangular Connectors - Accessories Rectangular Connector Accessories Cover; For Shielding and Non-Shielding;16; Back; Low; Thermoplastic; Black
Connector Type Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products