TE Connectivity Headers, Male Pins 2-826632-0

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - A106437-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
A106437-ND
Headers, Male Pins A106437-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
PCB Headers - 1647455 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
1647455
PCB Headers 1647455
TE Connectivity 2-826632-0 Pin Header

TE Connectivity 2-826632-0 Pin Header

Supplier's Site
PCB Headers - 6689472 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6689472
PCB Headers 6689472
TE Connectivity 2-826632-0 Pin Header

TE Connectivity 2-826632-0 Pin Header

Supplier's Site
PCB Headers - 6689472P - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Headers
6689472P
PCB Headers 6689472P
TE Connectivity 2-826632-0 Pin Header

TE Connectivity 2-826632-0 Pin Header

Supplier's Site
20P Ampmodu Ii Pin Hdr. Amp - Te Connectivity - 76AC3664 - Newark, An Avnet Company
Chicago, IL, United States
20P Ampmodu Ii Pin Hdr. Amp - Te Connectivity
76AC3664
20P Ampmodu Ii Pin Hdr. Amp - Te Connectivity 76AC3664
20P AMPMODU II PIN HDR.

20P AMPMODU II PIN HDR.

Supplier's Site
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity - 08N2825 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
08N2825
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity 08N2825
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Boa rd; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Board-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:AMPMODU MOD II Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A106437-ND 1647455 6689472 6689472P 76AC3664 08N2825
Product Name Headers, Male Pins PCB Headers PCB Headers PCB Headers 20P Ampmodu Ii Pin Hdr. Amp - Te Connectivity Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems Amp - Te Connectivity
Connector Type Header Connector Board to Board Connector; Wire to Board Connector Board to Board Connector
Mounting Through Hole Through hole Through hole
Current Rating 5.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1367-1-ND - DigiKey
Specs
Mounting Through Hole
View Details
Ribbon Cable Connectors - 102155-8 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
PCB Connectors - NCA-FL4G-S-03 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details