Relay Sockets & Hardware 2 POLE PCB SOCKET
RELAY SOCKET; Socket Mounting:-; Socket Terminals:Through Hole; No. of Pins:14Pins; Current Rating:5A; Voltage Rating:240VAC; Product Range:-; Accessory Type:Relay Socket; For Use With:TE Connectivity KHA, KHS, & PT Series Relays RoHS Compliant: Yes
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Relay Sockets | Relay Sockets |
| Product Number | 27E220 | 01C7962 |
| Product Name | Relay Sockets & Hardware | Relay Socket; Socket Mounting Potter&brumfield Te Connectivity |
| Number of Pins/Blades | 14-Pin/Blade |