TE Connectivity Barrier Strips 2-796598-9

Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 18.06 MM  [.711 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 150 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Thread Size : 4-40 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 650 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solderless Wire Wrap
Request a Quote
Description
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 18.06 MM  [.711 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 150 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Thread Size : 4-40 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 650 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solderless Wire Wrap
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Barrier Strips - 2-796598-9 - TE Connectivity
Berwyn, PA, United States
Barrier Strips
2-796598-9
Barrier Strips 2-796598-9
Body Features Barrier Strip Style : Tri-Barrier Primary Product Color : Black Product Orientation : Vertical Configuration Features Number of Levels : 1 Number of Positions : 2 Number of Rows : 1 Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 20 PCB Contact Termination Area Plating Material : Tin Dimensions Product Length : 18.06 MM  [.711 INCH ] Wire Size (MMSQ) : .326 - 3.31 Wire Size (AWG) : 22 - 12 Electrical Characteristics Operating Voltage (V) : 150 Housing Features Centerline (Pitch) : 8.26 MM  [.325 INCH ] Housing Material : Polyamide Industry Standards UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Cable Mount (Free-Hanging) Mounting Options : None Screw Head Type : Combo Phil-Slot Screw Material : Steel Screw Plating Material : Zinc Thread Size : 4-40 Top Termination Type : Wire Clamp Combo Head Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Package Packaging Quantity : 650 Product Type Features Block Style : Flat Bottom with standoffs Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Board Termination Features Bottom Termination Type : Solderless Wire Wrap

Body Features


  • Barrier Strip Style : Tri-Barrier
  • Primary Product Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Number of Levels : 1
  • Number of Positions : 2
  • Number of Rows : 1

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 20
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Product Length : 18.06 MM  [.711 INCH ]
  • Wire Size (MMSQ) : .326 - 3.31
  • Wire Size (AWG) : 22 - 12

Electrical Characteristics


  • Operating Voltage (V) : 150

Housing Features


  • Centerline (Pitch) : 8.26 MM  [.325 INCH ]
  • Housing Material : Polyamide

Industry Standards


  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Cable Mount (Free-Hanging)
  • Mounting Options : None
  • Screw Head Type : Combo Phil-Slot
  • Screw Material : Steel
  • Screw Plating Material : Zinc
  • Thread Size : 4-40
  • Top Termination Type : Wire Clamp Combo Head

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 650

Product Type Features


  • Block Style : Flat Bottom with standoffs
  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Board

Termination Features


  • Bottom Termination Type : Solderless Wire Wrap
Buy Now
Terminal Blocks - 2-796598-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Terminal Blocks
2-796598-9
Terminal Blocks 2-796598-9
4WWV ASSY

4WWV ASSY

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Terminal Blocks Terminal Blocks
Product Number 2-796598-9 2-796598-9
Product Name Barrier Strips Terminal Blocks
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 2
Contacts Pitch 8.26 mm (0.33 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Barrier Strips - 1-1546841-7 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
# of Contacts 17
View Details
Barrier Strips - 1-1546399-5 - TE Connectivity
Specs
Mounting Options Terminal Strip
Approvals EU RoHS Compliant
Operating Temperature 0 to 105 C (32 to 221 F)
View Details
3 suppliers