TE Connectivity Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 2-794657-4

Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Datasheet
Description
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity - 08J4508 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
08J4508
Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity 08J4508
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:24Position s; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

PLUG & SOCKET HOUSING, RECEPTACLE, NYLON; Product Range:AMP-DUAC Series; Gender:Receptacle; No. of Positions:24Positions; Pitch Spacing:4.2mm; For Use With:AMP DUAC Connectors; Body Material:Nylon; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 08J4508
Product Name Plug & Socket Housing, Receptacle, Nylon; Product Range Amp Te Connectivity
Material Nylon
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
.187 in. ID, .250 in. OD Anodized Aluminum Inner Ring Bearing Spacer - BHAINR-187250500 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 21 mm (0.8268 inch)
Bearing Bore / Ring O.D. 0.6693 inch (17 mm)
View Details