TE Connectivity ™ Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins 2-794636-4

Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Headers, Male Pins Series: Micro MATE-N-LOK Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Row Spacing - Mating: 0.118" (3.00mm) Mounting Type: Surface Mount
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Headers, Male Pins Series: Micro MATE-N-LOK Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Row Spacing - Mating: 0.118" (3.00mm) Mounting Type: Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins
Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins
Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects-Rectan gular Connectors-Headers, Male Pins Series: Micro MATE-N-LOK Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Obsolete Connector Type: Header Contact Type: Male Pin Pitch - Mating: 0.118" (3.00mm) Row Spacing - Mating: 0.118" (3.00mm) Mounting Type: Surface Mount

Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins
Series: Micro MATE-N-LOK
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Obsolete
Connector Type: Header
Contact Type: Male Pin
Pitch - Mating: 0.118" (3.00mm)
Row Spacing - Mating: 0.118" (3.00mm)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interconnect Components
Product Name Connectors, Interconnects-Rectangular Connectors-Headers, Male Pins
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Micro SD Card PCB Mount Socket -  - Rego Electronics Inc.
Specs
Product Type IC Socket
Socket Type Micro SD Card
Mounting Through-Hole
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
IC Socket Adapters - 4546847 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
RoHS Compliant RoHS Compliant
Contact Plating Tin
View Details
Backplane Housing, Header, 9Pos, 3.5Mm; Product Range Amphenol Communications Solutions - 06M2484 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
Mounting Press-fit / Solderless Technology; Press Fit
View Details