TE Connectivity ™ Connector; Nylon; Receptacle; 20; White; Crimp; 180 deg; 0.1 in.; UL 94V-0 2-770602-0

Description
Connectors and Headers, 20 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189
Description
Connectors and Headers, 20 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Suppliers

Company
Product
Description
Supplier Links
Connector; Nylon; Receptacle; 20; White; Crimp; 180 deg; 0.1 in.; UL 94V-0 - 70083813 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Nylon; Receptacle; 20; White; Crimp; 180 deg; 0.1 in.; UL 94V-0
70083813
Connector; Nylon; Receptacle; 20; White; Crimp; 180 deg; 0.1 in.; UL 94V-0 70083813
Connectors and Headers, 20 Positions, 0.100 in. Centerline Material: UL94V-0 rated, type 6/6 nylon, natural color. Low Cost Wire-to-Board Interconnections High Current Rating Wide Wire Range for Single Contact Mates with MTA and Similar Competitive Notched Headers Anti-Overstress Feature Prevents Damage to Contact Locking Ramps and Polarizing Tabs Are Standard Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476 Certified by Canadian Standards Association File No. LR7189

Connectors and Headers, 20 Positions, 0.100 in. Centerline
Material: UL94V-0 rated, type 6/6 nylon, natural color.

  • Low Cost Wire-to-Board Interconnections
  • High Current Rating
  • Wide Wire Range for Single Contact
  • Mates with MTA and Similar Competitive Notched Headers
  • Anti-Overstress Feature Prevents Damage to Contact
  • Locking Ramps and Polarizing Tabs Are Standard
  • Recognized Under the Component Program of Underwriters Laboratories Inc. File No. E28476
  • Certified by Canadian Standards Association File No. LR7189
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Electrical Connectors
Product Number 70083813
Product Name Connector; Nylon; Receptacle; 20; White; Crimp; 180 deg; 0.1 in.; UL 94V-0
Connector Type Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products