Amphenol Communications Solutions Bergstak ® 10069525-124402LF

Description
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board, Vertical, Plug Assembly, 120 Positions, Dual Row., Amphenol is one of the leading manufacturers of 0.80mm Board to Board Signal. Contact us today for more details of BergStak ® , part number 10069525-124402LF.
Request a Quote Datasheet
Description
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board, Vertical, Plug Assembly, 120 Positions, Dual Row., Amphenol is one of the leading manufacturers of 0.80mm Board to Board Signal. Contact us today for more details of BergStak ® , part number 10069525-124402LF.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bergstak ® - 10069525-124402LF - Amphenol Communications Solutions
Nashua, NH, United States
Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board, Vertical, Plug Assembly, 120 Positions, Dual Row., Amphenol is one of the leading manufacturers of 0.80mm Board to Board Signal. Contact us today for more details of BergStak ® , part number 10069525-124402LF.

Bergstak ®, Bergstak ® 0.80mm Pitch, Board to Board, Vertical, Plug Assembly, 120 Positions, Dual Row., Amphenol is one of the leading manufacturers of 0.80mm Board to Board Signal. Contact us today for more details of BergStak ® , part number 10069525-124402LF.

Supplier's Site
Electronic Connector - 2027-10069525-124402LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
2027-10069525-124402LF
Electronic Connector 2027-10069525-124402LF
Board to Board & Mezzanine Connectors 0.8MM B TO B PLUG ASSY Product overview: 10069525-124402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10069525-124402 LF can be used for catalog matching and distributor lookup.

Board to Board & Mezzanine Connectors 0.8MM B TO B PLUG ASSY Product overview: 10069525-124402LF from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-10069525-124402LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - 10069525-124402LF - 760091-10069525-124402LF - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 10069525-124402LF
760091-10069525-124402LF
Rectangular Connectors - 10069525-124402LF 760091-10069525-124402LF
Manufacturer: Amphenol FCI Win Source Part Number: 760091-10069525-1244 02LF Series: BergStak, MezzSelect Packaging: Reel package Number of Positions: 120 Pitch: 0.031" (0.80mm) Features: Board Guide Connector Type: Plug, Center Strip Contacts Number of Rows: 2 Contact Finish: Gold Contact Finish Thickness: 8μin (0.20μm) Mated Stacking Heights: 8mm, 12mm, 16mm Height Above Board: 0.303" (7.70mm) Mounting: SMD Family Name: 10069525 Categories: Connectors, Interconnects Introduction Date: September 24, 2006 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Amphenol FCI
Win Source Part Number: 760091-10069525-124402LF
Series: BergStak, MezzSelect
Packaging: Reel package
Number of Positions: 120
Pitch: 0.031" (0.80mm)
Features: Board Guide
Connector Type: Plug, Center Strip Contacts
Number of Rows: 2
Contact Finish: Gold
Contact Finish Thickness: 8μin (0.20μm)
Mated Stacking Heights: 8mm, 12mm, 16mm
Height Above Board: 0.303" (7.70mm)
Mounting: SMD
Family Name: 10069525
Categories: Connectors, Interconnects
Introduction Date: September 24, 2006
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
10069525-124402LF
Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 10069525-124402LF
CONN PLUG 120POS SMD GOLD

CONN PLUG 120POS SMD GOLD

Supplier's Site
08Mm B To B Plug Assy-10069525-124402Lf / Reel Rohs Compliant Amphenol Communications Solutions - 76T8278 - Newark, An Avnet Company
Chicago, IL, United States
08Mm B To B Plug Assy-10069525-124402Lf / Reel Rohs Compliant Amphenol Communications Solutions
76T8278
08Mm B To B Plug Assy-10069525-124402Lf / Reel Rohs Compliant Amphenol Communications Solutions 76T8278
08MM B TO B PLUG ASSY-10069525-124402 LF / Reel RoHS Compliant: Yes

08MM B TO B PLUG ASSY-10069525-124402LF / Reel RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Amphenol Communications Solutions ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 10069525-124402LF 2027-10069525-124402LF 760091-10069525-124402LF 10069525-124402LF 76T8278
Product Name Bergstak ® Electronic Connector Rectangular Connectors - 10069525-124402LF Connectors, Interconnects - Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board) 08Mm B To B Plug Assy-10069525-124402Lf / Reel Rohs Compliant Amphenol Communications Solutions
Connector Type Board to Board Connector; Wire to Board Connector Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Minitek ® 2.00mm BTB/WTB - 10072353-G01-03ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Wire to Board Connector
Geometry Right Angle
Termination Pin-In-Paste
View Details
2 suppliers
RJ45 IP6X - NDHR5A4AK0A - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Modular Connector and RJ Connector; Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination IDC
View Details
Minitek ® - 10072354-F01-06KLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Board to Board Connector; Wire to Board Connector
Geometry Right Angle
Termination Through Hole
View Details
2 suppliers
Connector, Rectangular, Plug, 12 Position, Pcb; No. Of Contacts Amphenol Communications Solutions - 86W5755 - Newark, An Avnet Company
Specs
Connector Type Rectangular Connectors, Heavy Duty
Gender Male / Plug
Termination Solder
View Details