TE Connectivity Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 2-767004-2.

Description
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet
Description
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity - 26AC6346 - Newark, An Avnet Company
Chicago, IL, United States
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
26AC6346
Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity 26AC6346
STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No

STACKING CONNECTOR, RECEPTACLE, 38 POSITION, 0.64MM; Mezzanine Connector Type:Receptacle; Pitch Spacing:0.64mm; No. of Rows:2Rows; No. of Contacts:38Contacts; Connector Mounting:Surface Mount; Contact Material:Copper Alloy RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 26AC6346
Product Name Stacking Connector, Receptacle, 38 Position, 0.64Mm; Mezzanine Connector Type Amp - Te Connectivity
Mounting Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries 1 - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 500 volts
View Details
Powerpole ® 120/SB ® 120 Silver Contact #6 AWG - 1319G6-BK - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 120.0 to 240.0 amps
View Details
5 suppliers
Power Entry Modules (PEM) - 486-3-103-873-ND - DigiKey
Specs
Mounting Panel Mount, Snap-In
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details