TE Connectivity Headers & Wire Housings 2-746610-2

Description
A-L DIP CONN KTS ASSY
Request a Quote
Description
A-L DIP CONN KTS ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - 2-746610-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
2-746610-2
Headers & Wire Housings 2-746610-2
A-L DIP CONN KTS ASSY

A-L DIP CONN KTS ASSY

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
2-746610-2
Headers & Wire Housings 2-746610-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Connector, Header, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp Te Connectivity - 98X5441 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp Te Connectivity
98X5441
Connector, Header, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp Te Connectivity 98X5441
CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

CONNECTOR, HEADER, 14POS, 2ROW, 2.54MM; IDC Connector Type:Board In Connector; Contact Gender:-; Pitch Spacing:2.54mm; No. of Rows:2 Row; No. of Contacts:14Contacts; Connector Mounting:Cable Mount, Through Hole Mount; Gender:Header RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 2-746610-2 2-746610-2 98X5441
Product Name Headers & Wire Housings Headers & Wire Housings Connector, Header, 14Pos, 2Row, 2.54Mm; Idc Connector Type Amp Te Connectivity
Product Type IC Headers IC Headers IC Headers
Socket Type DIP
RoHS Compliant RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831563 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
656 Series SSOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details