TE Connectivity Grounding/Earthing Connectors 2-709305-4

Description
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : 35 to 120 mm2 Installation Technology : Bolted
Request a Quote Datasheet
Description
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : 35 to 120 mm2 Installation Technology : Bolted
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Grounding/Earthing Connectors - 2-709305-4 - TE Connectivity
Berwyn, PA, United States
Grounding/Earthing Connectors
2-709305-4
Grounding/Earthing Connectors 2-709305-4
Body Features Conductor Type (Large) : Copper Stranded Configuration Features Visual Inspection : No Electrical Characteristics Voltage Class (KV) : ≤ 42 Operation/Applicatio n Power Component Connection Type : Grounding Connection Product Availability Product Availability : Worldwide Product Type Features Conductor Combination 1 : 35 to 120 mm2 Installation Technology : Bolted

Body Features


  • Conductor Type (Large) : Copper Stranded

Configuration Features


  • Visual Inspection : No

Electrical Characteristics


  • Voltage Class (KV) : ≤ 42

Operation/Application


  • Power Component Connection Type : Grounding Connection

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Conductor Combination 1 : 35 to 120 mm2
  • Installation Technology : Bolted
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 2-709305-4
Product Name Grounding/Earthing Connectors
Connector Type DIN Connector
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 17-1SNA115436R0000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 10 to 22 AWG
View Details
Ring Connectors - 165408-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 13.5 to 15.5 AWG
View Details
3 suppliers
Ring Connectors - 165298-ND - DigiKey
Specs
Mounting Free Hanging (In-Line)
Contact Size (AWG) 14 to 16 AWG
View Details
4 suppliers
Din Rail, Channel - 17-1SNA115665R2500-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details